Texas Instruments TMS320VC5502 Fixed-Point Digital Signal Processor TMS320VC5502PGF200

Description
Fixed-Point Digital Signal Processor 176-LQFP -40 to 85
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 176-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5502 Fixed-Point Digital Signal Processor - TMS320VC5502PGF200 - Texas Instruments
Dallas, TX, United States
TMS320VC5502 Fixed-Point Digital Signal Processor
TMS320VC5502PGF200
TMS320VC5502 Fixed-Point Digital Signal Processor TMS320VC5502PGF200
Fixed-Point Digital Signal Processor 176-LQFP -40 to 85

Fixed-Point Digital Signal Processor 176-LQFP -40 to 85

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-26864-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-26864-ND
DSP (Digital Signal Processors) 296-26864-ND
IC FIXED POINT DSP 176-LQFP

IC FIXED POINT DSP 176-LQFP

Buy Now Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5502PGF200 - 055316-TMS320VC5502PGF200 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5502PGF200
055316-TMS320VC5502PGF200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5502PGF200 055316-TMS320VC5502PGF200
Manufacturer: Texas Instruments Win Source Part Number: 055316-TMS320VC5502P GF200 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 200MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 80kB Voltage - Core: 1.26V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): TMS320VC5502ZZZ200; TMS320VC5502GZZ200; TMX320VC5502PGF200; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055316-TMS320VC5502PGF200
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 200MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 80kB
Voltage - Core: 1.26V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 176-LQFP (24x24)
Alternative Parts (Cross-Reference): TMS320VC5502ZZZ200; TMS320VC5502GZZ200; TMX320VC5502PGF200;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32bit 200MHz 64KB Dsp - 698-TMS320VC5502PGF200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 200MHz 64KB Dsp
698-TMS320VC5502PGF200
32-bit 32bit 200MHz 64KB Dsp 698-TMS320VC5502PGF200
DSP 32bit 200MHz Fixed-Point LQFP 64KB RAM Product overview: TMS320VC5502PGF200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 200MHz, 64KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 200MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5502PGF2 00 can be used for catalog matching and distributor lookup.

DSP 32bit 200MHz Fixed-Point LQFP 64KB RAM Product overview: TMS320VC5502PGF200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 200MHz, 64KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 200MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5502PGF200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5502PGF200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5502PGF200
DSP (Digital Signal Processors) TMS320VC5502PGF200
IC FIXED POINT DSP 176-LQFP

IC FIXED POINT DSP 176-LQFP

Buy Now
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC5502PGF200
Embedded - DSP (Digital Signal Processors) TMS320VC5502PGF200
IC FIXED POINT DSP 176-LQFP

IC FIXED POINT DSP 176-LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5502PGF200 296-26864-ND 055316-TMS320VC5502PGF200 698-TMS320VC5502PGF200 TMS320VC5502PGF200 TMS320VC5502PGF200
Product Name TMS320VC5502 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5502PGF200 32-bit 32bit 200MHz 64KB Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V; 1.26V 1.26V 3.3V
Clock Speed 200 to 300 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 400 to 600
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
DMA Channels 6
Unlock Full Specs
to access all available technical data

Similar Products

BGA Dsp - 698-D35004AZGW160 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
5 suppliers
SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPI20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
4 suppliers
DM3725 Digital Media Processor - DM3725CUS100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers