Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320VC549ZGU-100

Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320VC549ZGU-100 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC549ZGU-100-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320VC549ZGU-100-ND
DSP (Digital Signal Processors) TMS320VC549ZGU-100-ND
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC549ZGU-100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC549ZGU-100
DSP (Digital Signal Processors) TMS320VC549ZGU-100
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC549ZGU-100 TMS320VC549ZGU-100-ND TMS320VC549ZGU-100
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit
Package Type BGA; Other; BGA144 BGA; Other; 144-LFBGA BGA; Other; 144-LFBGA
Supply Voltage 2.5V; 3.3V
Pin Count 144
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CUS100NEP - 772746-DM3730CUS100NEP - Win Source Electronics
Specs
Supply Voltage 1.10V
Clock Speed 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2186KST-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details