Digital Signal Processor 144-LQFP -40 to 100 Product overview: TMS320VC549PGE-120 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC549PGE-1
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PQFP144
IC FIXED POINT DSP 144-LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 797622-TMS320VC549PG
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 144-LQFP
Mounting: SMD
Interface: BSP, Host Interface, Serial Port
Part Status: Obsolete(EOL)
Clock Rate: 120MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 64kB
Voltage - Core: 2.50V
Family Name: TMS320VC549
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320VC549ZGU-120; TMS320VC549GGU-120;
Introduction Date: August 22, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 60
IC FIXED POINT DSP 144-LQFP
IC FIXED POINT DSP 144-LQFP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320VC549PGE-120 | TMS320VC549PGE-120 | TMS320VC549PGE-120-ND | 797622-TMS320VC549PGE-120 | TMS320VC549PGE-120 | 815-TMS320VC549PGE-120 |
| Product Name | Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC549PGE-120 | DSP (Digital Signal Processors) | IC FIXED POINT DSP 144-LQFP | |
| Supply Voltage | 2.5V | 2.5V; 3.3V | 2.50V | 2.5V | ||
| Package Type | Other; LQFP | QFP; Other; QFP144 | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |