Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320VC549GGUR100

Description
IC FIXED POINT DSP 144-BGA
Request a Quote Datasheet
Description
IC FIXED POINT DSP 144-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320VC549GGUR100-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320VC549GGUR100-ND
DSP (Digital Signal Processors) TMS320VC549GGUR100-ND
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC549GGUR100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC549GGUR100
DSP (Digital Signal Processors) TMS320VC549GGUR100
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320VC549GGUR100 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC549GGUR100
Embedded - DSP (Digital Signal Processors) TMS320VC549GGUR100
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC549GGUR100-ND TMS320VC549GGUR100 TMS320VC549GGUR100
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 2.5V; 3.3V
Package Type BGA; Other; 144-LFBGA BGA; Other; 144-LFBGA
Pin Count 144
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - DRA786BDGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2186BSTZ-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - CS48DV2A-DQZR - Quarktwin Technology Ltd.
Specs
Package Type QFP; Other; 48-LQFP
Clock Speed 150 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details