Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC549GGU-120 TMS320VC549GGU-120

Description
Manufacturer: Texas Instruments Win Source Part Number: 1271359-TMS320VC549G GU-120 Packaging: Tray Type: Fixed Point Mounting Style: SMD Voltage - I/O: 3.30V Interface: BSP, Host Interface, Serial Port Clock Rate: 120MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 64kB Voltage - Core: 2.50V Categories: Integrated Circuits Supplier Device Package: 144-BGA MICROSTAR (12x12) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.ti.com Manufacturer Package: 144-LFBGA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: TMS320VC549 Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1271359-TMS320VC549G GU-120 Packaging: Tray Type: Fixed Point Mounting Style: SMD Voltage - I/O: 3.30V Interface: BSP, Host Interface, Serial Port Clock Rate: 120MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 64kB Voltage - Core: 2.50V Categories: Integrated Circuits Supplier Device Package: 144-BGA MICROSTAR (12x12) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.ti.com Manufacturer Package: 144-LFBGA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: TMS320VC549 Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC549GGU-120
1271359-TMS320VC549GGU-120
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC549GGU-120 1271359-TMS320VC549GGU-120
Manufacturer: Texas Instruments Win Source Part Number: 1271359-TMS320VC549G GU-120 Packaging: Tray Type: Fixed Point Mounting Style: SMD Voltage - I/O: 3.30V Interface: BSP, Host Interface, Serial Port Clock Rate: 120MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 64kB Voltage - Core: 2.50V Categories: Integrated Circuits Supplier Device Package: 144-BGA MICROSTAR (12x12) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.ti.com Manufacturer Package: 144-LFBGA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: TMS320VC549 Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1271359-TMS320VC549GGU-120
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 3.30V
Interface: BSP, Host Interface, Serial Port
Clock Rate: 120MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 64kB
Voltage - Core: 2.50V
Categories: Integrated Circuits
Supplier Device Package: 144-BGA MICROSTAR (12x12)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320VC549
Manufacturer Pack Quantity: 160
MSL Level: 1 (Unlimited)

Buy Now
Digital Signal Processor 144-BGA MICROSTAR -40 to 100 Product overview: TMS320VC549GGU-120 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC549GGU-1 20 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-BGA MICROSTAR -40 to 100 Product overview: TMS320VC549GGU-120 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC549GGU-120 can be used for catalog matching and distributor lookup.

Supplier's Site
 - TMS320VC549GGU-120 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC549GGU-120-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320VC549GGU-120-ND
DSP (Digital Signal Processors) TMS320VC549GGU-120-ND
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC549GGU-120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC549GGU-120
DSP (Digital Signal Processors) TMS320VC549GGU-120
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now
IC FIXED POINT DSP 144-BGA - 815-TMS320VC549GGU-120 - Utmel Electronic Limited
Hong Kong, China
IC FIXED POINT DSP 144-BGA
815-TMS320VC549GGU-120
IC FIXED POINT DSP 144-BGA 815-TMS320VC549GGU-120
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1271359-TMS320VC549GGU-120 698-TMS320VC549GGU-120 TMS320VC549GGU-120 TMS320VC549GGU-120-ND TMS320VC549GGU-120 815-TMS320VC549GGU-120
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC549GGU-120 BGA Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors) IC FIXED POINT DSP 144-BGA
Supply Voltage 2.50V 2.5V 2.5V; 3.3V 2.5V
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Interface Type BSP, Host Interface, Serial Port Serial BSP, Host Interface, Serial Port BSP, Host Interface, Serial Port BSP, Host Interface, Serial Port
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - AD21488WBSWZ4B02 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
DM383 DaVinci Digital Media Processor - DM383AAAR11 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers
Dsp - 698-HD8178232UCPJS - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Package Type Other; Bulk
View Details
5 suppliers
DSP (Digital Signal Processors) - DSPIC30F1010T-30I/MMTR-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type Other; 28-VQFN Exposed Pad
Pin Count 28
View Details