Digital Signal Processor 169-BGA MICROSTAR -40 to 100
IC DSP FIXED POINT 169BGA
Manufacturer: Texas Instruments
Win Source Part Number: 797620-TMS320VC5441A
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 169-LFBGA
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 133MHz
Non-Volatile Memory: External
On-Chip RAM: 1.25MB
Voltage - Core: 1.60V
Family Name: TMS320VC5441
Categories: Integrated Circuits (ICs)
Manufacturer Package: 169-BGA MicroStar (12x12)
Alternative Parts (Cross-Reference): TMS320VC5441AGGU; TMS320VC5441APGF; TMS320VC5441PGF; TMS320VC5441GGU;
Introduction Date: February 24, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Digital Signal Processor 169-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5441AZGU from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5441AZGU
IC DSP FIXED POINT 169BGA
IC DSP FIXED POINT 169BGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320VC5441AZGU | TMS320VC5441AZGU-ND | 797620-TMS320VC5441AZGU | 698-TMS320VC5441AZGU | TMS320VC5441AZGU | TMS320VC5441AZGU |
| Product Name | TMS320VC5441 Digital Signal Processor | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5441AZGU | BGA Dsp | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V | 3.3V; 1.60V | 1.60V | 3.3V | ||
| Clock Speed | 133 MHz | 133 MHz | 133 MHz | 133 MHz | 133 MHz | 133 MHz |
| MMACS | 532 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | |
| DMA Channels | 6 |