Texas Instruments TMS320VC5441 Digital Signal Processor TMS320VC5441AGGU

Description
Digital Signal Processor 169-BGA MICROSTAR -40 to 100
Request a Quote Datasheet
Description
Digital Signal Processor 169-BGA MICROSTAR -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5441 Digital Signal Processor - TMS320VC5441AGGU - Texas Instruments
Dallas, TX, United States
TMS320VC5441 Digital Signal Processor
TMS320VC5441AGGU
TMS320VC5441 Digital Signal Processor TMS320VC5441AGGU
Digital Signal Processor 169-BGA MICROSTAR -40 to 100

Digital Signal Processor 169-BGA MICROSTAR -40 to 100

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5441AGGU
1110678-TMS320VC5441AGGU
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5441AGGU 1110678-TMS320VC5441AGGU
Manufacturer: Texas Instruments Win Source Part Number: 1110678-TMS320VC5441 AGGU Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 133MHz Non-Volatile Memory: External On-Chip RAM: 1.25MB Voltage - Core: 1.60V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 169-BGA MicroStar (12x12) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110678-TMS320VC5441AGGU
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 133MHz
Non-Volatile Memory: External
On-Chip RAM: 1.25MB
Voltage - Core: 1.60V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 169-BGA MicroStar (12x12)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TMS320VC5441AGGU - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 133MHz, CMOS, PBGA169

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 133MHz, CMOS, PBGA169

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-32773-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-32773-ND
DSP (Digital Signal Processors) 296-32773-ND
IC FIXED POINT DSP 169-BGA

IC FIXED POINT DSP 169-BGA

Buy Now Datasheet
Digital Signal Processor 169-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5441AGGU from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5441AGGU can be used for catalog matching and distributor lookup.

Digital Signal Processor 169-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5441AGGU from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5441AGGU can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMS320VC5441AGGU - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC5441AGGU
Embedded - DSP (Digital Signal Processors) TMS320VC5441AGGU
IC FIXED POINT DSP 169-BGA

IC FIXED POINT DSP 169-BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5441AGGU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5441AGGU
DSP (Digital Signal Processors) TMS320VC5441AGGU
IC FIXED POINT DSP 169-BGA

IC FIXED POINT DSP 169-BGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5441AGGU 1110678-TMS320VC5441AGGU TMS320VC5441AGGU 296-32773-ND 698-TMS320VC5441AGGU TMS320VC5441AGGU TMS320VC5441AGGU
Product Name TMS320VC5441 Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5441AGGU DSP (Digital Signal Processors) BGA Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.60V 3.3V; 1.60V 3.3V
Clock Speed 133 MHz 133 MHz 133 MHz 133 MHz 133 MHz 133 MHz
MMACS 532
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
DMA Channels 6
Unlock Full Specs
to access all available technical data

Similar Products

SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40HFHM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
3 suppliers
DSP (Digital Signal Processors) - DRA787BRGABFRQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SM320C6712D-EP Enhanced Product Floating-Point Dsp - SM32C6712DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 MHz
MMACS 300
View Details
6 suppliers