Texas Instruments High-Performance Analog Dsp TMS320VC5416ZWS160

Description
Digital Signal Processor 144-NFBGA -40 to 85 Product overview: TMS320VC5416ZWS160 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5416ZWS1 60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Signal Processor 144-NFBGA -40 to 85 Product overview: TMS320VC5416ZWS160 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5416ZWS1 60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Processor 144-NFBGA -40 to 85 Product overview: TMS320VC5416ZWS160 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5416ZWS1 60 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-NFBGA -40 to 85 Product overview: TMS320VC5416ZWS160 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5416ZWS160 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1337310-TMS320VC5416ZWS160 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1337310-TMS320VC5416ZWS160
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1337310-TMS320VC5416ZWS160
Win Source Part Number: 1337310-TMS320VC5416 ZWS160 Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Type: Fixed Point Voltage - I/O: 3.30V Package: Tray Standard Package: 160 Interface: Host Interface, McBSP Clock Rate: 160MHz Non-Volatile Memory: ROM (32kB) On-Chip RAM: 256kB Voltage - Core: 1.60V Mounting Type: Surface Mount Package / Case: 144-LFBGA Supplier Device Package: 144-NFBGA (12x12) Temperature Range - Operating: -40°C ~ 100°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: TMS320

Win Source Part Number: 1337310-TMS320VC5416ZWS160
Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Type: Fixed Point
Voltage - I/O: 3.30V
Package: Tray
Standard Package: 160
Interface: Host Interface, McBSP
Clock Rate: 160MHz
Non-Volatile Memory: ROM (32kB)
On-Chip RAM: 256kB
Voltage - Core: 1.60V
Mounting Type: Surface Mount
Package / Case: 144-LFBGA
Supplier Device Package: 144-NFBGA (12x12)
Temperature Range - Operating: -40°C ~ 100°C (TC)
ECCN: 3A991A2
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: TMS320

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-TMS320VC5416ZWS160-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-TMS320VC5416ZWS160-ND
DSP (Digital Signal Processors) 296-TMS320VC5416ZWS160-ND
DIGITAL SIGNAL PROCESSOR

DIGITAL SIGNAL PROCESSOR

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320VC5416ZWS160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320VC5416ZWS160
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320VC5416ZWS160
DIGITAL SIGNAL PROCESSOR

DIGITAL SIGNAL PROCESSOR

Supplier's Site
DSP (Digital Signal Processors) - TMS320VC5416ZWS160 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5416ZWS160
DSP (Digital Signal Processors) TMS320VC5416ZWS160
DIGITAL SIGNAL PROCESSOR

DIGITAL SIGNAL PROCESSOR

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320VC5416ZWS160 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC5416ZWS160
Embedded - DSP (Digital Signal Processors) TMS320VC5416ZWS160
DIGITAL SIGNAL PROCESSOR

DIGITAL SIGNAL PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320VC5416ZWS160 1337310-TMS320VC5416ZWS160 296-TMS320VC5416ZWS160-ND TMS320VC5416ZWS160 TMS320VC5416ZWS160 TMS320VC5416ZWS160
Product Name Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage 1.60V 3.3V; 1.60V
Clock Speed 160 MHz 160 MHz 160 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21362BBCZ-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
SMJ320C25 Digital Signal Processors - 5962-8861901XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
5 suppliers
DSP (Digital Signal Processors) - DSPIC30F3012-20E/SO-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details