Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320VC5416ZWS120

Description
Win Source Part Number: 1010579-TMS320VC5416 ZWS120 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Type: Fixed Point Voltage - I/O: 3.30V Package: Tube Standard Package: 160 Mounting: SMD (SMT) Interface: Host Interface, McBSP Clock Rate: 120MHz Non-Volatile Memory: ROM (32kB) On-Chip RAM: 256kB Voltage - Core: 1.5V Package / Case: 144-LFBGA Supplier Device Package: 144-NFBGA (12x12) Temperature Range - Operating: -40°C ~ 100°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-TMS320VC5416ZWS1 20 Base Product Number: TMS320
Request a Quote Datasheet
Description
Win Source Part Number: 1010579-TMS320VC5416 ZWS120 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Type: Fixed Point Voltage - I/O: 3.30V Package: Tube Standard Package: 160 Mounting: SMD (SMT) Interface: Host Interface, McBSP Clock Rate: 120MHz Non-Volatile Memory: ROM (32kB) On-Chip RAM: 256kB Voltage - Core: 1.5V Package / Case: 144-LFBGA Supplier Device Package: 144-NFBGA (12x12) Temperature Range - Operating: -40°C ~ 100°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-TMS320VC5416ZWS1 20 Base Product Number: TMS320
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1010579-TMS320VC5416ZWS120
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1010579-TMS320VC5416ZWS120
Win Source Part Number: 1010579-TMS320VC5416 ZWS120 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Type: Fixed Point Voltage - I/O: 3.30V Package: Tube Standard Package: 160 Mounting: SMD (SMT) Interface: Host Interface, McBSP Clock Rate: 120MHz Non-Volatile Memory: ROM (32kB) On-Chip RAM: 256kB Voltage - Core: 1.5V Package / Case: 144-LFBGA Supplier Device Package: 144-NFBGA (12x12) Temperature Range - Operating: -40°C ~ 100°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-TMS320VC5416ZWS1 20 Base Product Number: TMS320

Win Source Part Number: 1010579-TMS320VC5416ZWS120
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Type: Fixed Point
Voltage - I/O: 3.30V
Package: Tube
Standard Package: 160
Mounting: SMD (SMT)
Interface: Host Interface, McBSP
Clock Rate: 120MHz
Non-Volatile Memory: ROM (32kB)
On-Chip RAM: 256kB
Voltage - Core: 1.5V
Package / Case: 144-LFBGA
Supplier Device Package: 144-NFBGA (12x12)
Temperature Range - Operating: -40°C ~ 100°C (TC)
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-TMS320VC5416ZWS120
Base Product Number: TMS320

Buy Now
DSP (Digital Signal Processors) - 296-TMS320VC5416ZWS120-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-TMS320VC5416ZWS120-ND
DSP (Digital Signal Processors) 296-TMS320VC5416ZWS120-ND
DIGITAL SIGNAL PROCESSOR

DIGITAL SIGNAL PROCESSOR

Buy Now Datasheet
Digital Signal Processor 144-NFBGA -40 to 85 Product overview: TMS320VC5416ZWS120 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5416ZWS1 20 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-NFBGA -40 to 85 Product overview: TMS320VC5416ZWS120 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5416ZWS120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5416ZWS120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5416ZWS120
DSP (Digital Signal Processors) TMS320VC5416ZWS120
DIGITAL SIGNAL PROCESSOR

DIGITAL SIGNAL PROCESSOR

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320VC5416ZWS120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320VC5416ZWS120
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320VC5416ZWS120
DIGITAL SIGNAL PROCESSOR

DIGITAL SIGNAL PROCESSOR

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMS320VC5416ZWS120 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC5416ZWS120
Embedded - DSP (Digital Signal Processors) TMS320VC5416ZWS120
DIGITAL SIGNAL PROCESSOR

DIGITAL SIGNAL PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1010579-TMS320VC5416ZWS120 296-TMS320VC5416ZWS120-ND 698-TMS320VC5416ZWS120 TMS320VC5416ZWS120 TMS320VC5416ZWS120 TMS320VC5416ZWS120
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.5V 3.3V
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCE3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
DSP (Digital Signal Processors) - CS47048B-DQZR - Quarktwin Technology Ltd.
Specs
Package Type QFP; Other; 100-LQFP Exposed Pad
Clock Speed 150 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - UPD77210F1-DA2-A - Rochester Electronics
Specs
Package Type BGA; Other; BGA256
View Details
3 suppliers