Digital Signal Processor 144-LQFP -40 to 100
IC DSP FIX PT 120-MIPS 144-LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 043232-TMS320VC5416P
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 120MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.50V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 144-LQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Digital Signal Processor 144-LQFP 0 to 0 Product overview: TMS320VC5416PGE120 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5416PGE1
IC DSP FIX PT 120-MIPS 144-LQFP
IC DSP FIX PT 120-MIPS 144-LQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320VC5416PGE120 | 296-12169-ND | 043232-TMS320VC5416PGE120 | 698-TMS320VC5416PGE120 | TMS320VC5416PGE120 | TMS320VC5416PGE120 |
| Product Name | TMS320VC5416 Digital Signal Processor | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5416PGE120 | Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V | 1.5V; 3.3V | 1.50V | 3.3V | ||
| Clock Speed | 120 to 160 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz |
| MMACS | 120 to 160 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) |