Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410PGE TMS320VC5410PGE

Description
Manufacturer: Texas Instruments Win Source Part Number: 213197-TMS320VC5410P GE Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 128kB Voltage - Core: 2.50V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 144-LQFP (20x20) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213197-TMS320VC5410P GE Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 128kB Voltage - Core: 2.50V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 144-LQFP (20x20) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410PGE
213197-TMS320VC5410PGE
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410PGE 213197-TMS320VC5410PGE
Manufacturer: Texas Instruments Win Source Part Number: 213197-TMS320VC5410P GE Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 128kB Voltage - Core: 2.50V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 144-LQFP (20x20) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213197-TMS320VC5410PGE
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 100MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 128kB
Voltage - Core: 2.50V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 144-LQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Product overview: TMS320VC5410PGE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5410PGE can be used for catalog matching and distributor lookup.

Product overview: TMS320VC5410PGE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5410PGE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 213197-TMS320VC5410PGE 698-TMS320VC5410PGE
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410PGE Dsp
Supply Voltage 2.50V
Unlock Full Specs
to access all available technical data

Similar Products

SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFH/EM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2186BSTZ-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK512MPS505-I/PT-ND - DigiKey
Specs
Package Type TQFP; Other; 48-TQFP
Pin Count 48
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details