Cirrus Logic, Inc. Low Power Audio DSP WM0011

Description
WM0011 Audio DSP provides Cirrus Logic HD audio quality, with a power-budget targeted at handheld battery-powered audio devices. WM0011 combines the advanced Tensilica HiFi EP™ audio DSP with an I/O and peripheral set optimized for flexible integration into smartphones, tablets and other portable consumer electronics devices. WM0011 is ideal for extremely power-efficient implementations of advanced voice enhancement, telephony noise reduction, voice and music codecs and general audio enhancement. A very wide range of audio codecs, voice codecs and third-party algorithms from such companies as Waves Audio, SRS Labs and Dolby are available, providing a rich portfolio of audio-processing options that can be integrated into a device with no additional software development. WM0011 comes in a space-saving 3x3mm 49-ball W-CSP package with 0.4mm pitch. Features Tensilica HiFi EP™ 24-bit audio digital signal processor C-programmable with advanced debugging and profiling tool set Local RAM memory Instruction / Data cache memories General-purpose system RAM Flexible boot options supported within ROM 32 Channel DMA XTAL or CMOS clock input Low power programmable PLL Security Support for HW Authentication Random Number Generator (RNG) to assist security algorithms Peripherals SPI Master / Slave interface 3 x multi-channel serial digital interface (I²S, TDM) UART I²C Master I²C Slave 3 x 32-bit general-purpose timer modules Watchdog timer On-chip JTAG debug unit and trace buffer GPIO Software-defined standby modes for extended battery life
Datasheet
Description
WM0011 Audio DSP provides Cirrus Logic HD audio quality, with a power-budget targeted at handheld battery-powered audio devices. WM0011 combines the advanced Tensilica HiFi EP™ audio DSP with an I/O and peripheral set optimized for flexible integration into smartphones, tablets and other portable consumer electronics devices. WM0011 is ideal for extremely power-efficient implementations of advanced voice enhancement, telephony noise reduction, voice and music codecs and general audio enhancement. A very wide range of audio codecs, voice codecs and third-party algorithms from such companies as Waves Audio, SRS Labs and Dolby are available, providing a rich portfolio of audio-processing options that can be integrated into a device with no additional software development. WM0011 comes in a space-saving 3x3mm 49-ball W-CSP package with 0.4mm pitch. Features Tensilica HiFi EP™ 24-bit audio digital signal processor C-programmable with advanced debugging and profiling tool set Local RAM memory Instruction / Data cache memories General-purpose system RAM Flexible boot options supported within ROM 32 Channel DMA XTAL or CMOS clock input Low power programmable PLL Security Support for HW Authentication Random Number Generator (RNG) to assist security algorithms Peripherals SPI Master / Slave interface 3 x multi-channel serial digital interface (I²S, TDM) UART I²C Master I²C Slave 3 x 32-bit general-purpose timer modules Watchdog timer On-chip JTAG debug unit and trace buffer GPIO Software-defined standby modes for extended battery life
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power Audio DSP - WM0011 - Cirrus Logic, Inc.
Austin, TX, USA
Low Power Audio DSP
WM0011
Low Power Audio DSP WM0011
WM0011 Audio DSP provides Cirrus Logic HD audio quality, with a power-budget targeted at handheld battery-powered audio devices. WM0011 combines the advanced Tensilica HiFi EP™ audio DSP with an I/O and peripheral set optimized for flexible integration into smartphones, tablets and other portable consumer electronics devices. WM0011 is ideal for extremely power-efficient implementations of advanced voice enhancement, telephony noise reduction, voice and music codecs and general audio enhancement. A very wide range of audio codecs, voice codecs and third-party algorithms from such companies as Waves Audio, SRS Labs and Dolby are available, providing a rich portfolio of audio-processing options that can be integrated into a device with no additional software development. WM0011 comes in a space-saving 3x3mm 49-ball W-CSP package with 0.4mm pitch. Features Tensilica HiFi EP™ 24-bit audio digital signal processor C-programmable with advanced debugging and profiling tool set Local RAM memory Instruction / Data cache memories General-purpose system RAM Flexible boot options supported within ROM 32 Channel DMA XTAL or CMOS clock input Low power programmable PLL Security Support for HW Authentication Random Number Generator (RNG) to assist security algorithms Peripherals SPI Master / Slave interface 3 x multi-channel serial digital interface (I²S, TDM) UART I²C Master I²C Slave 3 x 32-bit general-purpose timer modules Watchdog timer On-chip JTAG debug unit and trace buffer GPIO Software-defined standby modes for extended battery life

WM0011 Audio DSP provides Cirrus Logic HD audio quality, with a power-budget targeted at handheld battery-powered audio devices. WM0011 combines the advanced Tensilica HiFi EP™ audio DSP with an I/O and peripheral set optimized for flexible integration into smartphones, tablets and other portable consumer electronics devices. WM0011 is ideal for extremely power-efficient implementations of advanced voice enhancement, telephony noise reduction, voice and music codecs and general audio enhancement. A very wide range of audio codecs, voice codecs and third-party algorithms from such companies as Waves Audio, SRS Labs and Dolby are available, providing a rich portfolio of audio-processing options that can be integrated into a device with no additional software development. WM0011 comes in a space-saving 3x3mm 49-ball W-CSP package with 0.4mm pitch.

Features

  • Tensilica HiFi EP™ 24-bit audio digital signal processor
    • C-programmable with advanced debugging and profiling tool set
    • Local RAM memory
    • Instruction / Data cache memories
    • General-purpose system RAM
    • Flexible boot options supported within ROM
    • 32 Channel DMA
    • XTAL or CMOS clock input
    • Low power programmable PLL
  • Security
    • Support for HW Authentication
    • Random Number Generator (RNG) to assist security algorithms
  • Peripherals
    • SPI Master / Slave interface
    • 3 x multi-channel serial digital interface (I²S, TDM)
    • UART
    • I²C Master
    • I²C Slave
    • 3 x 32-bit general-purpose timer modules
    • Watchdog timer
    • On-chip JTAG debug unit and trace buffer
    • GPIO
  • Software-defined standby modes for extended battery life
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital Signal Processors (DSP)
Product Number WM0011
Product Name Low Power Audio DSP
Data Bus 24-Bit
Package Type Other; WCSP
Clock Speed 260 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6203 Fixed-Point Digital Signal Processor - SMJ320C6203GLPM20 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP2115KP-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - CS495002-CQZR - Quarktwin Technology Ltd.
Specs
Clock Speed 150 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Interface Type I²C; SPI; DAI/O, EBI/EMI, I²C, Parallel, SPI
View Details
3 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details