Texas Instruments TMS320VC5410A Digital Signal Processor TMS320VC5410AZGU16

Description
Digital Signal Processor 144-BGA MICROSTAR -40 to 100
Request a Quote
Description
Digital Signal Processor 144-BGA MICROSTAR -40 to 100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320VC5410A is a fixed-point digital signal processor designed for high-performance signal processing applications. It is available in a 144-ball BGA (GGU) package measuring 10 mm × 10 mm. The device includes on-chip RAM, a bootloader ROM, dual multichannel buffered serial ports, a DMA controller, and an enhanced host port interface. It features a programmable clock generator, memory security, and a hardware timer. The operating temperature range is 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

The TMS320VC5410A is a fixed-point digital signal processor designed for high-performance signal processing applications. It is available in a 144-ball BGA (GGU) package measuring 10 mm × 10 mm. The device includes on-chip RAM, a bootloader ROM, dual multichannel buffered serial ports, a DMA controller, and an enhanced host port interface. It features a programmable clock generator, memory security, and a hardware timer. The operating temperature range is 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5410A Digital Signal Processor - TMS320VC5410AZGU16 - Texas Instruments
Dallas, TX, United States
TMS320VC5410A Digital Signal Processor
TMS320VC5410AZGU16
TMS320VC5410A Digital Signal Processor TMS320VC5410AZGU16
Digital Signal Processor 144-BGA MICROSTAR -40 to 100

Digital Signal Processor 144-BGA MICROSTAR -40 to 100

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5410AZGU16-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320VC5410AZGU16-ND
DSP (Digital Signal Processors) TMS320VC5410AZGU16-ND
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now Datasheet
Digital Signal Processor 144-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5410AZGU16 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5410AZGU 16 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5410AZGU16 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5410AZGU16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410AZGU16
043231-TMS320VC5410AZGU16
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410AZGU16 043231-TMS320VC5410AZGU16
Manufacturer: Texas Instruments Win Source Part Number: 043231-TMS320VC5410A ZGU16 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 160MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 128kB Voltage - Core: 1.60V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 144-BGA MICROSTAR (12x12) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043231-TMS320VC5410AZGU16
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 160MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 128kB
Voltage - Core: 1.60V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 144-BGA MICROSTAR (12x12)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5410AZGU16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5410AZGU16
DSP (Digital Signal Processors) TMS320VC5410AZGU16
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5410AZGU16 TMS320VC5410AZGU16-ND 698-TMS320VC5410AZGU16 043231-TMS320VC5410AZGU16 TMS320VC5410AZGU16
Product Name TMS320VC5410A Digital Signal Processor DSP (Digital Signal Processors) BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410AZGU16 DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V; 1.60V 3.3V 1.60V
Clock Speed 120 to 160 MHz 160 MHz 160 MHz 160 MHz 160 MHz
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466904QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
DM3725 Digital Media Processor - DM3725CBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers