Texas Instruments TMS320VC5410A Digital Signal Processor TMS320VC5410AZGU12

Description
Digital Signal Processor 144-BGA MICROSTAR -40 to 100
Request a Quote Datasheet
Description
Digital Signal Processor 144-BGA MICROSTAR -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5410A Digital Signal Processor - TMS320VC5410AZGU12 - Texas Instruments
Dallas, TX, United States
TMS320VC5410A Digital Signal Processor
TMS320VC5410AZGU12
TMS320VC5410A Digital Signal Processor TMS320VC5410AZGU12
Digital Signal Processor 144-BGA MICROSTAR -40 to 100

Digital Signal Processor 144-BGA MICROSTAR -40 to 100

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-32772-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-32772-ND
DSP (Digital Signal Processors) 296-32772-ND
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now Datasheet
Digital Signal Processor 144-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5410AZGU12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5410AZGU 12 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5410AZGU12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5410AZGU12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410AZGU12
797618-TMS320VC5410AZGU12
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410AZGU12 797618-TMS320VC5410AZGU12
Manufacturer: Texas Instruments Win Source Part Number: 797618-TMS320VC5410A ZGU12 Series: TMS320C54x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Package: 144-LFBGA Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 120MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 128kB Voltage - Core: 1.50V Family Name: TMS320VC5410A Categories: Integrated Circuits (ICs) Manufacturer Package: 144-BGA MICROSTAR (12x12) Alternative Parts (Cross-Reference): TMS320VC5410AGGU12; TMS320VC5410APGE12; TMS320VC5410AZGU12; TMS320VC5410APGE12; Introduction Date: August 22, 2003 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797618-TMS320VC5410AZGU12
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 144-LFBGA
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 120MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 128kB
Voltage - Core: 1.50V
Family Name: TMS320VC5410A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-BGA MICROSTAR (12x12)
Alternative Parts (Cross-Reference): TMS320VC5410AGGU12; TMS320VC5410APGE12; TMS320VC5410AZGU12; TMS320VC5410APGE12;
Introduction Date: August 22, 2003
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5410AZGU12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5410AZGU12
DSP (Digital Signal Processors) TMS320VC5410AZGU12
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5410AZGU12 296-32772-ND 698-TMS320VC5410AZGU12 797618-TMS320VC5410AZGU12 TMS320VC5410AZGU12
Product Name TMS320VC5410A Digital Signal Processor DSP (Digital Signal Processors) BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410AZGU12 DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.5V; 3.3V 3.3V 1.50V
Clock Speed 120 to 160 MHz 120 MHz 120 MHz 120 MHz 120 MHz
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DMA Channels 6
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
OMAP3525 Applications Processor - OMAP3525ECBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details