Texas Instruments TMS320VC5410A Digital Signal Processor TMS320VC5410APGE16

Description
Digital Signal Processor 144-LQFP -40 to 100
Request a Quote Datasheet
Description
Digital Signal Processor 144-LQFP -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5410A Digital Signal Processor - TMS320VC5410APGE16 - Texas Instruments
Dallas, TX, United States
TMS320VC5410A Digital Signal Processor
TMS320VC5410APGE16
TMS320VC5410A Digital Signal Processor TMS320VC5410APGE16
Digital Signal Processor 144-LQFP -40 to 100

Digital Signal Processor 144-LQFP -40 to 100

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-12080-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-12080-ND
DSP (Digital Signal Processors) 296-12080-ND
IC DSP FIX PT 160 MIPS 144-LQFP

IC DSP FIX PT 160 MIPS 144-LQFP

Buy Now Datasheet
Singapore, Singapore
16-bit 160MHz 128KB 3.6V Dsp
698-TMS320VC5410APGE16
16-bit 160MHz 128KB 3.6V Dsp 698-TMS320VC5410APGE16
160MHz 16-bit DSP IC, 128KB RAM, LQFP, 1.55-3.6V Product overview: TMS320VC5410APGE16 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 160MHz, 128KB, 3.6V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 160MHz, 128KB, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5410APGE 16 can be used for catalog matching and distributor lookup.

160MHz 16-bit DSP IC, 128KB RAM, LQFP, 1.55-3.6V Product overview: TMS320VC5410APGE16 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 160MHz, 128KB, 3.6V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 160MHz, 128KB, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5410APGE16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410APGE16 - 083292-TMS320VC5410APGE16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410APGE16
083292-TMS320VC5410APGE16
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410APGE16 083292-TMS320VC5410APGE16
Manufacturer: Texas Instruments Win Source Part Number: 083292-TMS320VC5410A PGE16 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 160MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 128kB Voltage - Core: 1.60V Family Name: TMS320VC5410A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): TMS320VC5410AGGU16; TMS320VC5410AZGU16; Introduction Date: May 09, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083292-TMS320VC5410APGE16
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 160MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 128kB
Voltage - Core: 1.60V
Family Name: TMS320VC5410A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320VC5410AGGU16; TMS320VC5410AZGU16;
Introduction Date: May 09, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5410APGE16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5410APGE16
DSP (Digital Signal Processors) TMS320VC5410APGE16
IC DSP FIX PT 160 MIPS 144-LQFP

IC DSP FIX PT 160 MIPS 144-LQFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320VC5410APGE16 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC5410APGE16
Embedded - DSP (Digital Signal Processors) TMS320VC5410APGE16
IC DSP FIX PT 160 MIPS 144-LQFP

IC DSP FIX PT 160 MIPS 144-LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5410APGE16 296-12080-ND 698-TMS320VC5410APGE16 083292-TMS320VC5410APGE16 TMS320VC5410APGE16 TMS320VC5410APGE16
Product Name TMS320VC5410A Digital Signal Processor DSP (Digital Signal Processors) 16-bit 160MHz 128KB 3.6V Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410APGE16 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V; 1.60V 1.6V 1.60V
Clock Speed 120 to 160 MHz 160 MHz 160 MHz 160 MHz 160 MHz 160 MHz
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DMA Channels 6
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - DRA787BRGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Dsp - 698-DMVA2ZCER - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
5 suppliers
SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701GLPW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
4 suppliers