Texas Instruments TMS320VC5410A Digital Signal Processor TMS320VC5410AGGU16

Description
Digital Signal Processor 144-BGA MICROSTAR -40 to 100
Request a Quote
Description
Digital Signal Processor 144-BGA MICROSTAR -40 to 100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320VC5410A is a fixed-point digital signal processor available in a 144-ball BGA (GGU) package. It features on-chip ROM with a bootloader, 16K × 16-bit on-chip RAM, and includes peripherals such as two multichannel buffered serial ports (McBSP), a hardware timer, a DMA controller, and an enhanced 8/16-bit host port interface (HPI8/16). The device supports a clock generator and operates over a temperature range of -40°C to 100°C.

Datasheet Summary
Powered by GS/AI

The TMS320VC5410A is a fixed-point digital signal processor available in a 144-ball BGA (GGU) package. It features on-chip ROM with a bootloader, 16K × 16-bit on-chip RAM, and includes peripherals such as two multichannel buffered serial ports (McBSP), a hardware timer, a DMA controller, and an enhanced 8/16-bit host port interface (HPI8/16). The device supports a clock generator and operates over a temperature range of -40°C to 100°C.

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5410A Digital Signal Processor - TMS320VC5410AGGU16 - Texas Instruments
Dallas, TX, United States
TMS320VC5410A Digital Signal Processor
TMS320VC5410AGGU16
TMS320VC5410A Digital Signal Processor TMS320VC5410AGGU16
Digital Signal Processor 144-BGA MICROSTAR -40 to 100

Digital Signal Processor 144-BGA MICROSTAR -40 to 100

Buy Now Datasheet
Digital Signal Processor 144-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5410AGGU16 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5410AGGU 16 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5410AGGU16 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5410AGGU16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-12078-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-12078-ND
DSP (Digital Signal Processors) 296-12078-ND
IC DSP FIXED PT 160 MIPS 144-BGA

IC DSP FIXED PT 160 MIPS 144-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410AGGU16
055311-TMS320VC5410AGGU16
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410AGGU16 055311-TMS320VC5410AGGU16
Manufacturer: Texas Instruments Win Source Part Number: 055311-TMS320VC5410A GGU16 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 160MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 128kB Voltage - Core: 1.60V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 144-BGA MICROSTAR (12x12) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055311-TMS320VC5410AGGU16
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 160MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 128kB
Voltage - Core: 1.60V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 144-BGA MICROSTAR (12x12)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320VC5410AGGU16 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5410AGGU16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5410AGGU16
DSP (Digital Signal Processors) TMS320VC5410AGGU16
IC DSP FIXED PT 160 MIPS 144-BGA

IC DSP FIXED PT 160 MIPS 144-BGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5410AGGU16 698-TMS320VC5410AGGU16 296-12078-ND 055311-TMS320VC5410AGGU16 TMS320VC5410AGGU16 TMS320VC5410AGGU16
Product Name TMS320VC5410A Digital Signal Processor BGA Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410AGGU16 DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.6V 3.3V; 1.60V 1.60V
Clock Speed 120 to 160 MHz 160 MHz 160 MHz 160 MHz 160 MHz
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DMA Channels 6
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QXC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
Specs
Clock Speed 32 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type Host Interface, Multi-Processor
View Details
DSP (Digital Signal Processors) - DRA785BSGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DSP (Digital Signal Processors) - DVC5416PGE160IDWLD-ND - DigiKey
Specs
Data Bus 16-Bit
Supply Voltage 3.3V; 1.60V
Clock Speed 160 MHz
View Details
5 suppliers