IC DSP FIXED PT 160MIPS 144-BGA
Win Source Part Number: 1157461-TMS320VC5409
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C54x
Type: Fixed Point
Voltage - I/O: 3.30V
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Interface: Host Interface, McBSP
Clock Rate: 160MHz
Non-Volatile Memory: ROM (32kB)
On-Chip RAM: 64kB
Voltage - Core: 1.60V
Package / Case: 144-LFBGA
Supplier Device Package: 144-NFBGA (12x12)
Temperature Range - Operating: -40°C ~ 100°C (TC)
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-TMS320VC5409AZWS
Base Product Number: TMS320
IC DSP FIXED PT 160MIPS 144-BGA Product overview: TMS320VC5409AZWS16 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5409AZWS
IC DSP FIXED PT 160MIPS 144-BGA
IC DSP FIXED PT 160MIPS 144-BGA
IC DSP FIXED PT 160MIPS 144-BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-TMS320VC5409AZWS16-ND | 1157461-TMS320VC5409AZWS16 | 698-TMS320VC5409AZWS16 | TMS320VC5409AZWS16 | TMS320VC5409AZWS16 | TMS320VC5409AZWS16 |
| Product Name | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | BGA Dsp | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V; 1.60V | 1.60V | 1.6 V | |||
| Package Type | Other; 144-LFBGA | Other; Tray | BGA; Other; 144-LFBGA | |||
| Pin Count | 144 | 144 |