Texas Instruments TMS320VC5409A Fixed-Point DSP TMS320VC5409AGGU16

Description
Fixed-Point DSP 144-BGA MICROSTAR -40 to 100
Request a Quote Datasheet
Description
Fixed-Point DSP 144-BGA MICROSTAR -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5409A Fixed-Point DSP - TMS320VC5409AGGU16 - Texas Instruments
Dallas, TX, United States
TMS320VC5409A Fixed-Point DSP
TMS320VC5409AGGU16
TMS320VC5409A Fixed-Point DSP TMS320VC5409AGGU16
Fixed-Point DSP 144-BGA MICROSTAR -40 to 100

Fixed-Point DSP 144-BGA MICROSTAR -40 to 100

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409AGGU16
797616-TMS320VC5409AGGU16
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409AGGU16 797616-TMS320VC5409AGGU16
Manufacturer: Texas Instruments Win Source Part Number: 797616-TMS320VC5409A GGU16 Series: TMS320C54x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Package: 144-LFBGA Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 160MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 64kB Voltage - Core: 1.60V Family Name: TMS320VC5409A Categories: Integrated Circuits (ICs) Manufacturer Package: 144-BGA MICROSTAR (12x12) Alternative Parts (Cross-Reference): TMS320VC5409APGE16; TMS320VC5409AZGU16; Introduction Date: November 01, 2000 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 797616-TMS320VC5409AGGU16
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 144-LFBGA
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 160MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 64kB
Voltage - Core: 1.60V
Family Name: TMS320VC5409A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-BGA MICROSTAR (12x12)
Alternative Parts (Cross-Reference): TMS320VC5409APGE16; TMS320VC5409AZGU16;
Introduction Date: November 01, 2000
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-12074-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-12074-ND
DSP (Digital Signal Processors) 296-12074-ND
IC DSP FIXED PT 160MIPS 144-BGA

IC DSP FIXED PT 160MIPS 144-BGA

Buy Now Datasheet
 - TMS320VC5409AGGU16 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, CMOS, PBGA144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, CMOS, PBGA144

Supplier's Site Datasheet
Fixed-Point DSP 144-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5409AGGU16 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5409AGGU 16 can be used for catalog matching and distributor lookup.

Fixed-Point DSP 144-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5409AGGU16 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5409AGGU16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5409AGGU16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5409AGGU16
DSP (Digital Signal Processors) TMS320VC5409AGGU16
IC DSP FIXED PT 160MIPS 144-BGA

IC DSP FIXED PT 160MIPS 144-BGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5409AGGU16 797616-TMS320VC5409AGGU16 296-12074-ND TMS320VC5409AGGU16 698-TMS320VC5409AGGU16 TMS320VC5409AGGU16
Product Name TMS320VC5409A Fixed-Point DSP Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5409AGGU16 DSP (Digital Signal Processors) BGA Dsp DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.60V 3.3V; 1.60V 1.6V
Clock Speed 120 to 160 MHz 160 MHz 160 MHz 160 MHz 160 MHz
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
DMA Channels 16
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBP100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
DM3725 Digital Media Processor - DM3725CBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
3 suppliers
16-bit 16BIT 160MHZ Dsp - 698-DVC5416PGE160TOOAN - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16-Bit
Operating Temperature -40 C (-40 F)
Interface Type Host Interface, McBSP
View Details
2 suppliers