Texas Instruments TMS320VC5407 Digital Signal Processor TMS320VC5407ZGU

Description
Digital Signal Processor 144-BGA MICROSTAR 0 to 100
Request a Quote Datasheet
Description
Digital Signal Processor 144-BGA MICROSTAR 0 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5407 Digital Signal Processor - TMS320VC5407ZGU - Texas Instruments
Dallas, TX, United States
TMS320VC5407 Digital Signal Processor
TMS320VC5407ZGU
TMS320VC5407 Digital Signal Processor TMS320VC5407ZGU
Digital Signal Processor 144-BGA MICROSTAR 0 to 100

Digital Signal Processor 144-BGA MICROSTAR 0 to 100

Buy Now Datasheet
 - TMS320VC5407ZGU - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Supplier's Site Datasheet
16-bit 20MHz BGA Dsp - 698-TMS320VC5407ZGU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz BGA Dsp
698-TMS320VC5407ZGU
16-bit 20MHz BGA Dsp 698-TMS320VC5407ZGU
16-BIT, 20MHz, OTHER DSP, PBGA144, GREEN, PLASTIC, BGA-144 Product overview: TMS320VC5407ZGU from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 20MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5407ZGU can be used for catalog matching and distributor lookup.

16-BIT, 20MHz, OTHER DSP, PBGA144, GREEN, PLASTIC, BGA-144 Product overview: TMS320VC5407ZGU from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 20MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5407ZGU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5407ZGU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5407ZGU
DSP (Digital Signal Processors) TMS320VC5407ZGU
IC DGTL SIGNAL PROCESSOR 144-BGA

IC DGTL SIGNAL PROCESSOR 144-BGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5407ZGU TMS320VC5407ZGU 698-TMS320VC5407ZGU TMS320VC5407ZGU
Product Name TMS320VC5407 Digital Signal Processor 16-bit 20MHz BGA Dsp DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V
Clock Speed 120 MHz 120 MHz 120 MHz
MMACS 120
Operating Temperature 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6457CGMHS - 1212051-SM320C6457CGMHS - Win Source Electronics
Specs
Interface Type I²C; SPI; Ethernet, I2C, SPI
View Details
4 suppliers
Specs
Data Bus 32-Bit
Supply Voltage 1.30V
Clock Speed 216 MHz
View Details
SM320VC5507-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5507PGESEP - Texas Instruments
Specs
Supply Voltage 3.6V
Clock Speed 108 to 200 MHz
MMACS 400
View Details
6 suppliers