Texas Instruments TMS320VC5404 Digital Signal Processor TMS320VC5404PGE

Description
Digital Signal Processor 144-LQFP 0 to 100
Request a Quote Datasheet
Description
Digital Signal Processor 144-LQFP 0 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5404 Digital Signal Processor - TMS320VC5404PGE - Texas Instruments
Dallas, TX, United States
TMS320VC5404 Digital Signal Processor
TMS320VC5404PGE
TMS320VC5404 Digital Signal Processor TMS320VC5404PGE
Digital Signal Processor 144-LQFP 0 to 100

Digital Signal Processor 144-LQFP 0 to 100

Buy Now Datasheet
 - TMS320VC5404PGE - Rochester Electronics
Newburyport, MA, United States
TMS320VC5404 - Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PQFP144

TMS320VC5404 - Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PQFP144

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5404PGE
1271350-TMS320VC5404PGE
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5404PGE 1271350-TMS320VC5404PGE
Manufacturer: Texas Instruments Win Source Part Number: 1271350-TMS320VC5404 PGE Series: TMS320C54x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 100°C (TC) Voltage - I/O: 3.30V Package: 144-LQFP Mounting: SMD Interface: Host Interface, McBSP, UART Clock Rate: 120MHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 32kB Voltage - Core: 1.50V Family Name: TMS320VC5404 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): TMS320VC5404GGU; Introduction Date: February 18, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271350-TMS320VC5404PGE
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 144-LQFP
Mounting: SMD
Interface: Host Interface, McBSP, UART
Clock Rate: 120MHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 32kB
Voltage - Core: 1.50V
Family Name: TMS320VC5404
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320VC5404GGU;
Introduction Date: February 18, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit SMD 120MHz 128KB Dsp
698-TMS320VC5404PGE
16-bit SMD 120MHz 128KB Dsp 698-TMS320VC5404PGE
16-Bit DSP 120MHz 128KB LQFP 1.42-3.6V UART SMD Product overview: TMS320VC5404PGE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SMD, 120MHz, 128KB, 3.6V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, SMD, 120MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5404PGE can be used for catalog matching and distributor lookup.

16-Bit DSP 120MHz 128KB LQFP 1.42-3.6V UART SMD Product overview: TMS320VC5404PGE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SMD, 120MHz, 128KB, 3.6V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, SMD, 120MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5404PGE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-15712-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-15712-ND
DSP (Digital Signal Processors) 296-15712-ND
IC DSP FIXED-PT 144-LQFP

IC DSP FIXED-PT 144-LQFP

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5404PGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5404PGE
DSP (Digital Signal Processors) TMS320VC5404PGE
IC DSP FIXED-PT 144-LQFP

IC DSP FIXED-PT 144-LQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5404PGE TMS320VC5404PGE 1271350-TMS320VC5404PGE 698-TMS320VC5404PGE 296-15712-ND TMS320VC5404PGE
Product Name TMS320VC5404 Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5404PGE 16-bit SMD 120MHz 128KB Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.50V 1.5V 1.5V; 3.3V
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
MMACS 120
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
DMA Channels 16
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-SM320C32PCMA40 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Bulk
View Details
3 suppliers
DSP (Digital Signal Processors) - 66AK2G12ABY60GS - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 600 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details