Texas Instruments TMS320VC5402 Digital Signal Processor TMS320VC5402PGE100

Description
Digital Signal Processor 144-LQFP -40 to 100
Request a Quote Datasheet
Description
Digital Signal Processor 144-LQFP -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5402 Digital Signal Processor - TMS320VC5402PGE100 - Texas Instruments
Dallas, TX, United States
TMS320VC5402 Digital Signal Processor
TMS320VC5402PGE100
TMS320VC5402 Digital Signal Processor TMS320VC5402PGE100
Digital Signal Processor 144-LQFP -40 to 100

Digital Signal Processor 144-LQFP -40 to 100

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-10762-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-10762-ND
DSP (Digital Signal Processors) 296-10762-ND
IC DIG SIG PROCESSOR 144-LQFP

IC DIG SIG PROCESSOR 144-LQFP

Buy Now Datasheet
Singapore, Singapore
16-bit 100MHz 1.8V 32KB Dsp
698-TMS320VC5402PGE100
16-bit 100MHz 1.8V 32KB Dsp 698-TMS320VC5402PGE100
16-Bit DSP 100MHz 100MIPS LQFP 1.8V 32KB RAM Product overview: TMS320VC5402PGE100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz, 1.8V, 32KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz, 1.8V, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5402PGE1 00 can be used for catalog matching and distributor lookup.

16-Bit DSP 100MHz 100MIPS LQFP 1.8V 32KB RAM Product overview: TMS320VC5402PGE100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz, 1.8V, 32KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz, 1.8V, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5402PGE100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5402PGE100
086287-TMS320VC5402PGE100
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5402PGE100 086287-TMS320VC5402PGE100
Manufacturer: Texas Instruments Win Source Part Number: 086287-TMS320VC5402P GE100 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 32kB Voltage - Core: 1.80V Family Name: TMS320VC5402 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): TMS320VC5402GGU; TMX320VC5402GGU100; TMS320VC5402GGU100; TMS320VC5402ZGU100; Introduction Date: July 07, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 086287-TMS320VC5402PGE100
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 100MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 32kB
Voltage - Core: 1.80V
Family Name: TMS320VC5402
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320VC5402GGU; TMX320VC5402GGU100; TMS320VC5402GGU100; TMS320VC5402ZGU100;
Introduction Date: July 07, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - 3492222P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz Device Million Instructions per Second = 100MIPS Data Bus Width = 16bit RAM Size = 32 kB Instruction Set Architecture = Modified Harvard Program Memory Size = 8 kB Program Memory Type = DARAM, ROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP Delivery on production packaging - Punnet. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 100MHz
Device Million Instructions per Second = 100MIPS
Data Bus Width = 16bit
RAM Size = 32 kB
Instruction Set Architecture = Modified Harvard
Program Memory Size = 8 kB
Program Memory Type = DARAM, ROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 3492222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz Device Million Instructions per Second = 100MIPS Data Bus Width = 16bit RAM Size = 32 kB Instruction Set Architecture = Modified Harvard Program Memory Size = 8 kB Program Memory Type = DARAM, ROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 100MHz
Device Million Instructions per Second = 100MIPS
Data Bus Width = 16bit
RAM Size = 32 kB
Instruction Set Architecture = Modified Harvard
Program Memory Size = 8 kB
Program Memory Type = DARAM, ROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP

Supplier's Site
 - 1456898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz Device Million Instructions per Second = 100MIPS Data Bus Width = 16bit RAM Size = 32 kB Instruction Set Architecture = Modified Harvard Program Memory Size = 8 kB Program Memory Type = DARAM, ROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 100MHz
Device Million Instructions per Second = 100MIPS
Data Bus Width = 16bit
RAM Size = 32 kB
Instruction Set Architecture = Modified Harvard
Program Memory Size = 8 kB
Program Memory Type = DARAM, ROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP

Supplier's Site
DSP (Digital Signal Processors) - TMS320VC5402PGE100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5402PGE100
DSP (Digital Signal Processors) TMS320VC5402PGE100
IC DIG SIG PROCESSOR 144-LQFP

IC DIG SIG PROCESSOR 144-LQFP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5402PGE100 296-10762-ND 698-TMS320VC5402PGE100 086287-TMS320VC5402PGE100 3492222P TMS320VC5402PGE100
Product Name TMS320VC5402 Digital Signal Processor DSP (Digital Signal Processors) 16-bit 100MHz 1.8V 32KB Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5402PGE100 DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.8V; 3.3V 1.8V 1.80V
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
MMACS 100
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DMA Channels 16
Unlock Full Specs
to access all available technical data

Similar Products

LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output - LM98620VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
DM3725 Digital Media Processor - DM3725CUS - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
Specs
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type SCI, SPI
View Details