Texas Instruments TMS320VC5402 Digital Signal Processor TMS320VC5402GGUR10

Description
Digital Signal Processor 144-BGA MICROSTAR -40 to 100
Request a Quote
Description
Digital Signal Processor 144-BGA MICROSTAR -40 to 100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320VC5402 is a fixed-point digital signal processor based on an advanced modified Harvard architecture with one program memory bus and three data memory buses, designed for high-performance signal processing applications. It is available in a 144-pin ball grid array (BGA) package (GGU suffix) and operates with a 3.3-V power supply and 1.8-V core, achieving 100 MIPS with a 10-ns single-cycle instruction execution time. The device includes 16K x 16-bit dual-access on-chip RAM, 4K x 16-bit on-chip ROM, a 40-bit ALU with barrel shifter and dedicated 40-bit accumulator, a 17-bit × 17-bit multiplier with adder, two McBSPs, an enhanced 8-bit HPI, two 16-bit timers, a six-channel DMA controller, and an on-chip PLL clock generator. It supports IEEE Std 1149.1 (JTAG) boundary scan and offers power-down modes including IDLE1, IDLE2, and IDLE3.

Datasheet Summary
Powered by GS/AI

The TMS320VC5402 is a fixed-point digital signal processor based on an advanced modified Harvard architecture with one program memory bus and three data memory buses, designed for high-performance signal processing applications. It is available in a 144-pin ball grid array (BGA) package (GGU suffix) and operates with a 3.3-V power supply and 1.8-V core, achieving 100 MIPS with a 10-ns single-cycle instruction execution time. The device includes 16K x 16-bit dual-access on-chip RAM, 4K x 16-bit on-chip ROM, a 40-bit ALU with barrel shifter and dedicated 40-bit accumulator, a 17-bit × 17-bit multiplier with adder, two McBSPs, an enhanced 8-bit HPI, two 16-bit timers, a six-channel DMA controller, and an on-chip PLL clock generator. It supports IEEE Std 1149.1 (JTAG) boundary scan and offers power-down modes including IDLE1, IDLE2, and IDLE3.

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5402 Digital Signal Processor - TMS320VC5402GGUR10 - Texas Instruments
Dallas, TX, United States
TMS320VC5402 Digital Signal Processor
TMS320VC5402GGUR10
TMS320VC5402 Digital Signal Processor TMS320VC5402GGUR10
Digital Signal Processor 144-BGA MICROSTAR -40 to 100

Digital Signal Processor 144-BGA MICROSTAR -40 to 100

Buy Now Datasheet
Digital Signal Processor 144-BGA MICROSTAR -40 to 100 Product overview: TMS320VC5402GGUR10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5402GGUR 10 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-BGA MICROSTAR -40 to 100 Product overview: TMS320VC5402GGUR10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5402GGUR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5402GGUR10-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320VC5402GGUR10-ND
DSP (Digital Signal Processors) TMS320VC5402GGUR10-ND
IC DGTL SIGNAL PROCESSOR 144-BGA

IC DGTL SIGNAL PROCESSOR 144-BGA

Buy Now Datasheet
 - TMS320VC5402GGUR10 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, CMOS, PBGA144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, CMOS, PBGA144

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5402GGUR10
1271347-TMS320VC5402GGUR10
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5402GGUR10 1271347-TMS320VC5402GGUR10
Manufacturer: Texas Instruments Win Source Part Number: 1271347-TMS320VC5402 GGUR10 Packaging: Tray Type: Fixed Point Mounting Style: SMD Voltage - I/O: 3.30V Interface: Host Interface, McBSP Clock Rate: 100MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 32kB Voltage - Core: 1.80V Categories: Integrated Circuits Supplier Device Package: 144-BGA MICROSTAR (12x12) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.ti.com Manufacturer Package: 144-LFBGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: TMS320VC5402 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1271347-TMS320VC5402GGUR10
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 3.30V
Interface: Host Interface, McBSP
Clock Rate: 100MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 32kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Supplier Device Package: 144-BGA MICROSTAR (12x12)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320VC5402
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)

Buy Now
DSP (Digital Signal Processors) - TMS320VC5402GGUR10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5402GGUR10
DSP (Digital Signal Processors) TMS320VC5402GGUR10
IC DGTL SIGNAL PROCESSOR 144-BGA

IC DGTL SIGNAL PROCESSOR 144-BGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5402GGUR10 698-TMS320VC5402GGUR10 TMS320VC5402GGUR10-ND TMS320VC5402GGUR10 1271347-TMS320VC5402GGUR10 TMS320VC5402GGUR10
Product Name TMS320VC5402 Digital Signal Processor BGA Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5402GGUR10 DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V 1.8V; 3.3V 1.80V
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
MMACS 100
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DMA Channels 16
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
DSP (Digital Signal Processors) - DVC5416PGE160IDWLD-ND - DigiKey
Specs
Data Bus 16-Bit
Supply Voltage 3.3V; 1.60V
Clock Speed 160 MHz
View Details
5 suppliers