Texas Instruments TMS320VC5402A Fixed-Point Digital Signal Processor TMS320VC5402AGGU16

Description
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 100
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5402A Fixed-Point Digital Signal Processor - TMS320VC5402AGGU16 - Texas Instruments
Dallas, TX, United States
TMS320VC5402A Fixed-Point Digital Signal Processor
TMS320VC5402AGGU16
TMS320VC5402A Fixed-Point Digital Signal Processor TMS320VC5402AGGU16
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 100

Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 100

Buy Now Datasheet
 - TMS320VC5402AGGU16 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Supplier's Site Datasheet
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5402AGGU16 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5402AGGU 16 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 144-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5402AGGU16 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5402AGGU16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5402AGGU16
1271345-TMS320VC5402AGGU16
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5402AGGU16 1271345-TMS320VC5402AGGU16
Manufacturer: Texas Instruments Win Source Part Number: 1271345-TMS320VC5402 AGGU16 Series: TMS320C54x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Package: 144-LFBGA Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 160MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 32kB Voltage - Core: 1.60V Family Name: TMS320VC5402A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 144-BGA MICROSTAR (12x12) Alternative Parts (Cross-Reference): TMS320VC5402APGE1 TMS320VC5402AZGU16; Introduction Date: October 01, 1998 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271345-TMS320VC5402AGGU16
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 144-LFBGA
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 160MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 32kB
Voltage - Core: 1.60V
Family Name: TMS320VC5402A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 144-BGA MICROSTAR (12x12)
Alternative Parts (Cross-Reference): TMS320VC5402APGE1 TMS320VC5402AZGU16;
Introduction Date: October 01, 1998
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DSP FIXED POINT 144-BGA - 815-TMS320VC5402AGGU16 - Utmel Electronic Limited
Hong Kong, China
IC DSP FIXED POINT 144-BGA
815-TMS320VC5402AGGU16
IC DSP FIXED POINT 144-BGA 815-TMS320VC5402AGGU16
IC DSP FIXED POINT 144-BGA

IC DSP FIXED POINT 144-BGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320VC5402AGGU16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5402AGGU16
DSP (Digital Signal Processors) TMS320VC5402AGGU16
IC DSP FIXED POINT 144-BGA

IC DSP FIXED POINT 144-BGA

Buy Now
DSP (Digital Signal Processors) - TMS320VC5402AGGU16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5402AGGU16
DSP (Digital Signal Processors) TMS320VC5402AGGU16
IC DSP FIXED POINT 144-BGA

IC DSP FIXED POINT 144-BGA

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5402AGGU16 TMS320VC5402AGGU16 698-TMS320VC5402AGGU16 1271345-TMS320VC5402AGGU16 815-TMS320VC5402AGGU16 TMS320VC5402AGGU16
Product Name TMS320VC5402A Fixed-Point Digital Signal Processor BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5402AGGU16 IC DSP FIXED POINT 144-BGA DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V 1.60V -3.3V; 3V; 1.6V
Clock Speed 160 MHz 160 MHz 160 MHz 160 MHz
MMACS 160
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DMA Channels 16
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6712D-EP Enhanced Product Floating-Point Dsp - SM32C6712DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 MHz
MMACS 300
View Details
6 suppliers
SMJ320C25 Digital Signal Processors - 5962-8861901XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
5 suppliers
Specs
Package Type QFP
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMJ320C25 Digital Signal Processors - SM320C25GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details