Texas Instruments TMS320VC33 Digital Signal Processor TMS320VC33PGE120G4

Description
Digital Signal Processor 144-LQFP 0 to 90
Request a Quote Datasheet
Description
Digital Signal Processor 144-LQFP 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320VC33 Digital Signal Processor
TMS320VC33PGE120G4
TMS320VC33 Digital Signal Processor TMS320VC33PGE120G4
Digital Signal Processor 144-LQFP 0 to 90

Digital Signal Processor 144-LQFP 0 to 90

Buy Now Datasheet
C30x floating-point DSP 144-LQFP 0 to 0 Product overview: TMS320VC33PGE120G4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC33PGE120 G4 can be used for catalog matching and distributor lookup.

C30x floating-point DSP 144-LQFP 0 to 0 Product overview: TMS320VC33PGE120G4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC33PGE120G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC33PGE120G4
1271344-TMS320VC33PGE120G4
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC33PGE120G4 1271344-TMS320VC33PGE120G4
Manufacturer: Texas Instruments Win Source Part Number: 1271344-TMS320VC33PG E120G4 Series: TMS320C3x Packaging: Tray Type: Floating Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 144-LQFP Mounting: SMD Interface: Serial Port Clock Rate: 60MHz Non-Volatile Memory: External On-Chip RAM: 136.25kB Voltage - Core: 1.80V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): TMS320VC33PGEA120; TMS320VC33PGE120G4; TMS320VC33PGE120; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271344-TMS320VC33PGE120G4
Series: TMS320C3x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 144-LQFP
Mounting: SMD
Interface: Serial Port
Clock Rate: 60MHz
Non-Volatile Memory: External
On-Chip RAM: 136.25kB
Voltage - Core: 1.80V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320VC33PGEA120; TMS320VC33PGE120G4; TMS320VC33PGE120;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC33PGE120G4-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320VC33PGE120G4-ND
DSP (Digital Signal Processors) TMS320VC33PGE120G4-ND
IC DGTL SIGNAL PROCESSOR 144LQFP

IC DGTL SIGNAL PROCESSOR 144LQFP

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC33PGE120G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC33PGE120G4
DSP (Digital Signal Processors) TMS320VC33PGE120G4
IC DGTL SIGNAL PROCESSOR 144LQFP

IC DGTL SIGNAL PROCESSOR 144LQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC33PGE120G4 698-TMS320VC33PGE120G4 1271344-TMS320VC33PGE120G4 TMS320VC33PGE120G4-ND TMS320VC33PGE120G4
Product Name TMS320VC33 Digital Signal Processor Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC33PGE120G4 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.80V 1.8V; 3.3V
Package Type Other; LQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP
Clock Speed 120 MHz 60 MHz 60 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320VC33 Digital Signal Processor - 5962-0053901QYA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - DM355ZCE216DTEG - 772730-DM355ZCE216DTEG - Win Source Electronics
Specs
Supply Voltage 1.30V
Clock Speed 216 MHz
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
5 suppliers
Specs
Package Type Other; 181-CPGA (39x39)
Clock Speed 40 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKBA3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details