Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320TCI6484CCMHV

Description
Win Source Part Number: 1315636-TMS320TCI648 4CCMHV Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Bulk ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Texas Instruments RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1315636-TMS320TCI648 4CCMHV Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Bulk ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Texas Instruments RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1315636-TMS320TCI6484CCMHV
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1315636-TMS320TCI6484CCMHV
Win Source Part Number: 1315636-TMS320TCI648 4CCMHV Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Bulk ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Texas Instruments RoHS Status: Not applicable

Win Source Part Number: 1315636-TMS320TCI6484CCMHV
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: *
Package: Bulk
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Texas Instruments
RoHS Status: Not applicable

Buy Now
DIGITAL SIGNAL PROCESSORS Product overview: TMS320TCI6484CCMHV from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320TCI6484CCM HV can be used for catalog matching and distributor lookup.

DIGITAL SIGNAL PROCESSORS Product overview: TMS320TCI6484CCMHV from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320TCI6484CCMHV can be used for catalog matching and distributor lookup.

Supplier's Site
 - TMS320TCI6484CCMHV - Rochester Electronics
Newburyport, MA, United States
TMS320, Digital Signal Processors for Communications Infrasctructure

TMS320, Digital Signal Processors for Communications Infrasctructure

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320TCI6484CCMHV
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320TCI6484CCMHV
DIGITAL SIGNAL PROCESSORS

DIGITAL SIGNAL PROCESSORS

Supplier's Site
DSP (Digital Signal Processors) - TMS320TCI6484CCMHV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320TCI6484CCMHV
DSP (Digital Signal Processors) TMS320TCI6484CCMHV
DIGITAL SIGNAL PROCESSORS

DIGITAL SIGNAL PROCESSORS

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1315636-TMS320TCI6484CCMHV 698-TMS320TCI6484CCMHV TMS320TCI6484CCMHV TMS320TCI6484CCMHV TMS320TCI6484CCMHV
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBP100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK256MC506-I/M7-ND - DigiKey
Specs
Package Type Other; 64-VFQFN Exposed Pad
Pin Count 64
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details