Texas Instruments Standard Linear and Logic 75.19 MHz BGA Dsp TMS320TCI100GLZ7

Description
IC 64-BIT, 75.19 MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-532, Digital Signal Processor Product overview: TMS320TCI100GLZ7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75.19 MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75.19 MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320TCI100GLZ7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC 64-BIT, 75.19 MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-532, Digital Signal Processor Product overview: TMS320TCI100GLZ7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75.19 MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75.19 MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320TCI100GLZ7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75.19 MHz BGA Dsp - 698-TMS320TCI100GLZ7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75.19 MHz BGA Dsp
698-TMS320TCI100GLZ7
75.19 MHz BGA Dsp 698-TMS320TCI100GLZ7
IC 64-BIT, 75.19 MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-532, Digital Signal Processor Product overview: TMS320TCI100GLZ7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75.19 MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75.19 MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320TCI100GLZ7 can be used for catalog matching and distributor lookup.

IC 64-BIT, 75.19 MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-532, Digital Signal Processor Product overview: TMS320TCI100GLZ7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75.19 MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75.19 MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320TCI100GLZ7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP)
Product Number 698-TMS320TCI100GLZ7
Product Name 75.19 MHz BGA Dsp
Pin Count 532
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2171BST-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details