Microchip Technology, Inc. DSC6001/DSC6011/DSC6021/DSC6003/DSC6013 DSC6000B

Description
The DSC60XXB family of MEMS oscillators combine the industry leading low power consumption and ultra-small packages with exceptional frequency stability and jitter performance over temperature. The single-output DSC6000B MEMS oscillators are excellent choices for use as clock references in small, battery-powered devices such as wearable and Internet of Things (IoT) devices in which small size, low power consumption, and long-term reliability are paramount. The Ultra-low power DSC60XXB family is available in ultra-small 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm packages. Other package size include: 2.5 mm x 2.0 mm. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. DSC60XXB provides improved jitter performance and wider temperature range over DSC6000 family and is the recommended ultra-low power MEMS oscillator for all new designs. For automotive grade product, please refer to DSA6000 family. Additional Features Wide Frequency Range: 2 KHz to 80 MHz Ultra–Low Power Consumption: 1.3 mA/1.5µA (Active/Standby) Ultra-Small Footprints : 1.6 mm x 1.2 mm 2.0 mm x 1.6 mm 2.5 mm x 2.0 mm Frequency Select Input Supports 2 Predefined Frequencies High Stability: ±20, ±25, ±50 ppm Wide Temperature Range: Automotive: –40°C to 125°C Ext. Industrial: –40°C to 105°C Industrial: –40°C to 85°C Ext. Commercial: –20° to 70°C Excellent Shock & Vibration Immunity: Qualified to MIL-STD-883 High Reliability: 20x Better MTTF Than Quartz Oscillators Supply Range of 1.71V to 3.63V Short Sample Lead Time: <2 weeks Lead Free & RoHS Compliant
Datasheet
Description
The DSC60XXB family of MEMS oscillators combine the industry leading low power consumption and ultra-small packages with exceptional frequency stability and jitter performance over temperature. The single-output DSC6000B MEMS oscillators are excellent choices for use as clock references in small, battery-powered devices such as wearable and Internet of Things (IoT) devices in which small size, low power consumption, and long-term reliability are paramount. The Ultra-low power DSC60XXB family is available in ultra-small 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm packages. Other package size include: 2.5 mm x 2.0 mm. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. DSC60XXB provides improved jitter performance and wider temperature range over DSC6000 family and is the recommended ultra-low power MEMS oscillator for all new designs. For automotive grade product, please refer to DSA6000 family. Additional Features Wide Frequency Range: 2 KHz to 80 MHz Ultra–Low Power Consumption: 1.3 mA/1.5µA (Active/Standby) Ultra-Small Footprints : 1.6 mm x 1.2 mm 2.0 mm x 1.6 mm 2.5 mm x 2.0 mm Frequency Select Input Supports 2 Predefined Frequencies High Stability: ±20, ±25, ±50 ppm Wide Temperature Range: Automotive: –40°C to 125°C Ext. Industrial: –40°C to 105°C Industrial: –40°C to 85°C Ext. Commercial: –20° to 70°C Excellent Shock & Vibration Immunity: Qualified to MIL-STD-883 High Reliability: 20x Better MTTF Than Quartz Oscillators Supply Range of 1.71V to 3.63V Short Sample Lead Time: <2 weeks Lead Free & RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSC6001/DSC6011/DSC6021/DSC6003/DSC6013 - DSC6000B - Microchip Technology, Inc.
Chandler, AZ, United States
DSC6001/DSC6011/DSC6021/DSC6003/DSC6013
DSC6000B
DSC6001/DSC6011/DSC6021/DSC6003/DSC6013 DSC6000B
The DSC60XXB family of MEMS oscillators combine the industry leading low power consumption and ultra-small packages with exceptional frequency stability and jitter performance over temperature. The single-output DSC6000B MEMS oscillators are excellent choices for use as clock references in small, battery-powered devices such as wearable and Internet of Things (IoT) devices in which small size, low power consumption, and long-term reliability are paramount. The Ultra-low power DSC60XXB family is available in ultra-small 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm packages. Other package size include: 2.5 mm x 2.0 mm. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. DSC60XXB provides improved jitter performance and wider temperature range over DSC6000 family and is the recommended ultra-low power MEMS oscillator for all new designs. For automotive grade product, please refer to DSA6000 family. Additional Features Wide Frequency Range: 2 KHz to 80 MHz Ultra–Low Power Consumption: 1.3 mA/1.5µA (Active/Standby) Ultra-Small Footprints : 1.6 mm x 1.2 mm 2.0 mm x 1.6 mm 2.5 mm x 2.0 mm Frequency Select Input Supports 2 Predefined Frequencies High Stability: ±20, ±25, ±50 ppm Wide Temperature Range: Automotive: –40°C to 125°C Ext. Industrial: –40°C to 105°C Industrial: –40°C to 85°C Ext. Commercial: –20° to 70°C Excellent Shock & Vibration Immunity: Qualified to MIL-STD-883 High Reliability: 20x Better MTTF Than Quartz Oscillators Supply Range of 1.71V to 3.63V Short Sample Lead Time: <2 weeks Lead Free & RoHS Compliant

The DSC60XXB family of MEMS oscillators combine the industry leading low power consumption and ultra-small packages with exceptional frequency stability and jitter performance over temperature. The single-output DSC6000B MEMS oscillators are excellent choices for use as clock references in small, battery-powered devices such as wearable and Internet of Things (IoT) devices in which small size, low power consumption, and long-term reliability are paramount.

The Ultra-low power DSC60XXB family is available in ultra-small 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm packages. Other package size include: 2.5 mm x 2.0 mm. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators.

Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.

DSC60XXB provides improved jitter performance and wider temperature range over DSC6000 family and is the recommended ultra-low power MEMS oscillator for all new designs.

For automotive grade product, please refer to DSA6000 family.

Additional Features

  • Wide Frequency Range: 2 KHz to 80 MHz
  • Ultra–Low Power Consumption: 1.3 mA/1.5µA (Active/Standby)
  • Ultra-Small Footprints :
    • 1.6 mm x 1.2 mm
    • 2.0 mm x 1.6 mm
    • 2.5 mm x 2.0 mm
  • Frequency Select Input Supports 2 Predefined Frequencies
  • High Stability: ±20, ±25, ±50 ppm
  • Wide Temperature Range:
    • Automotive: –40°C to 125°C
    • Ext. Industrial: –40°C to 105°C
    • Industrial: –40°C to 85°C
    • Ext. Commercial: –20° to 70°C
  • Excellent Shock & Vibration Immunity: Qualified to MIL-STD-883
  • High Reliability: 20x Better MTTF Than Quartz Oscillators
  • Supply Range of 1.71V to 3.63V
  • Short Sample Lead Time: <2 weeks
  • Lead Free & RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Digital Signal Processors (DSP)
Product Number DSC6000B
Product Name DSC6001/DSC6011/DSC6021/DSC6003/DSC6013
Supply Voltage -3.3V; -3V; 1.71 - 3.63
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6701 Floating Point Digital Signal Processor, Military - SMJ320C6701GLPW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
2 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK64MC106-I/PT-ND - DigiKey
Specs
Package Type TQFP; Other; 64-TQFP
Pin Count 64
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details