Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320TCI100BZLZA6

Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA532
Request a Quote Datasheet
Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA532
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320TCI100BZLZA6 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA532

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA532

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320TCI100BZLZA6
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320TCI100BZLZA6
TMS320 - DIGITAL SIGNAL PROCESSO

TMS320 - DIGITAL SIGNAL PROCESSO

Supplier's Site
DSP (Digital Signal Processors) - TMS320TCI100BZLZA6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320TCI100BZLZA6
DSP (Digital Signal Processors) TMS320TCI100BZLZA6
TMS320 - DIGITAL SIGNAL PROCESSO

TMS320 - DIGITAL SIGNAL PROCESSO

Buy Now

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320TCI100BZLZA6 TMS320TCI100BZLZA6 TMS320TCI100BZLZA6
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21060KS-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
SMJ320C6203 Fixed-Point Digital Signal Processor - SMJ320C6203GLPM20 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details
2 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - CS495314-CVZ - 202903-CS495314-CVZ - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.80V
Package Type QFP; Other; 128-LQFP (20x14)
View Details
5 suppliers
Recommended Replacement: DSC6300B - DSC6331 - Microchip Technology, Inc.
Specs
Supply Voltage -3.3V; -3V; 1.71 - 3.63
View Details