Texas Instruments High-Performance Analog 850MHz BGA Dsp TMS320TCI100BQGLZ

Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 850MHz, CMOS, PBGA532
Request a Quote Datasheet
Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 850MHz, CMOS, PBGA532
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320TCI100BQGLZ - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 850MHz, CMOS, PBGA532

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 850MHz, CMOS, PBGA532

Supplier's Site Datasheet
850MHz BGA Dsp - 698-TMS320TCI100BQGLZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64-BIT, 850MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-532 Product overview: TMS320TCI100BQGLZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 850MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320TCI100BQGL Z can be used for catalog matching and distributor lookup.

64-BIT, 850MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-532 Product overview: TMS320TCI100BQGLZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 850MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320TCI100BQGLZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320TCI100BQGLZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320TCI100BQGLZ
DSP (Digital Signal Processors) TMS320TCI100BQGLZ
TMS320 - DIGITAL SIGNAL PROCESSO

TMS320 - DIGITAL SIGNAL PROCESSO

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320TCI100BQGLZ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320TCI100BQGLZ
TMS320 - DIGITAL SIGNAL PROCESSO

TMS320 - DIGITAL SIGNAL PROCESSO

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320TCI100BQGLZ 698-TMS320TCI100BQGLZ TMS320TCI100BQGLZ TMS320TCI100BQGLZ
Product Name 850MHz BGA Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185MKCA-300 - Lingto Electronic Limited
Specs
Clock Speed 75 MHz
Interface Type Host Interface, Serial Port
View Details
DM3725 Digital Media Processor - DM3725CBPD100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
DSP (Digital Signal Processors) - DSPIC30F6014A30IP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 80-TQFP
Pin Count 80
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details