Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320TCI100BQCLZ

Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 850MHz, CMOS, PBGA532
Request a Quote Datasheet
Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 850MHz, CMOS, PBGA532
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320TCI100BQCLZ - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 850MHz, CMOS, PBGA532

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 850MHz, CMOS, PBGA532

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320TCI100BQCLZ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320TCI100BQCLZ
PROTOTYPE

PROTOTYPE

Supplier's Site
DSP (Digital Signal Processors) - TMS320TCI100BQCLZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320TCI100BQCLZ
DSP (Digital Signal Processors) TMS320TCI100BQCLZ
PROTOTYPE

PROTOTYPE

Buy Now
DSP (Digital Signal Processors) - TMS320TCI100BQCLZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320TCI100BQCLZ
DSP (Digital Signal Processors) TMS320TCI100BQCLZ
TMS320 - DIGITAL SIGNAL PROCESSO

TMS320 - DIGITAL SIGNAL PROCESSO

Buy Now

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320TCI100BQCLZ TMS320TCI100BQCLZ TMS320TCI100BQCLZ
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2111KS-52 - 910955-ADSP-2111KS-52 - Win Source Electronics
Specs
Package Type QFP; Other; 80-MQFP (14x14)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
DM383 DaVinci Digital Media Processor - DM383AAAR01 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK128MC103-E/M7-ND - DigiKey
Specs
Package Type Other; 36-VFQFN Exposed Pad
Pin Count 36
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details