TMS320SP109AZAY -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments
Embedded - DSP (Digital Signal Processors)
TMS320SP109AZAY
Description
IC DSP FIXED POINT BGA
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
IC DSP FIXED POINT BGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320SP109AZAY
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320SP109AZAY |
TMS320SP109AZAY |
TMS320SP109AZAY |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
|
Package Type
|
|
BGA; Other; 179-LFBGA
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
BGA; Other; 367-BFBGA, FCBGA
Clock Speed
750 MHz
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Data Bus
16-Bit
Package Type
PLCC; Other; PLCC68
View Details
3 suppliers
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
DIP; Other; "18-DIP (0.300"", 7.62mm)"
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details