Texas Instruments TMS320R2812 32-Bit Digital Signal Controller with RAM TMS320R2812PGFA

Description
32-Bit Digital Signal Controller with RAM 176-LQFP -40 to 85
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with RAM 176-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320R2812 32-Bit Digital Signal Controller with RAM - TMS320R2812PGFA - Texas Instruments
Dallas, TX, United States
TMS320R2812 32-Bit Digital Signal Controller with RAM
TMS320R2812PGFA
TMS320R2812 32-Bit Digital Signal Controller with RAM TMS320R2812PGFA
32-Bit Digital Signal Controller with RAM 176-LQFP -40 to 85

32-Bit Digital Signal Controller with RAM 176-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-18918-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18918-ND
Microcontrollers 296-18918-ND
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 176-LQFP (24x24)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 176-LQFP (24x24)

Buy Now Datasheet
32-bit 150MHz 40KB Embedded Microcontroller MCU - 685-TMS320R2812PGFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150MHz 40KB Embedded Microcontroller MCU
685-TMS320R2812PGFA
32-bit 150MHz 40KB Embedded Microcontroller MCU 685-TMS320R2812PGFA
32-bit DSP 150MHz 40KB RAM LQFP 56 I/O Product overview: TMS320R2812PGFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 40KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320R2812PGFA can be used for catalog matching and distributor lookup.

32-bit DSP 150MHz 40KB RAM LQFP 56 I/O Product overview: TMS320R2812PGFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 40KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320R2812PGFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320R2812PGFA - 1271330-TMS320R2812PGFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320R2812PGFA
1271330-TMS320R2812PGFA
Embedded - Embedded - Microcontrollers - TMS320R2812PGFA 1271330-TMS320R2812PGFA
Manufacturer: Texas Instruments Win Source Part Number: 1271330-TMS320R2812P GFA Series: C2000 C28x Fixed-Point Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: C28x Speed: 150MHz Package: 176-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 56 Program Memory Type: ROMless RAM Size: 20K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.81 V ~ 2 V Family Name: TMS320R2812 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): TMS320R2812PBKA; TMS320R2812ZHHA; TMS320R2812GHHA; Introduction Date: January 05, 2006 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271330-TMS320R2812PGFA
Series: C2000 C28x Fixed-Point
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: C28x
Speed: 150MHz
Package: 176-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 56
Program Memory Type: ROMless
RAM Size: 20K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.81 V ~ 2 V
Family Name: TMS320R2812
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 176-LQFP (24x24)
Alternative Parts (Cross-Reference): TMS320R2812PBKA; TMS320R2812ZHHA; TMS320R2812GHHA;
Introduction Date: January 05, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320R2812PGFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320R2812PGFA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320R2812PGFA
IC MCU 32BIT ROMLESS 176LQFP

IC MCU 32BIT ROMLESS 176LQFP

Supplier's Site
Microcontrollers - TMS320R2812PGFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320R2812PGFA
Microcontrollers TMS320R2812PGFA
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 176-LQFP (24x24)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 176-LQFP (24x24)

Buy Now
Microcontrollers - TMS320R2812PGFA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320R2812PGFA
Microcontrollers TMS320R2812PGFA
IC MCU 32BIT ROMLESS 176LQFP

IC MCU 32BIT ROMLESS 176LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320R2812PGFA 296-18918-ND 685-TMS320R2812PGFA 1271330-TMS320R2812PGFA TMS320R2812PGFA TMS320R2812PGFA TMS320R2812PGFA
Product Name TMS320R2812 32-Bit Digital Signal Controller with RAM Microcontrollers 32-bit 150MHz 40KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320R2812PGFA Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 40 KB 20 KB 40 KB 20 KB 20 KB 20 KB 20 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COPC922-DNG/WM/EPDB1785 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers