Texas Instruments TMS320R2812 32-Bit Digital Signal Controller with RAM TMS320R2812GHHS

Description
32-Bit Digital Signal Controller with RAM 179-BGA MICROSTAR -40 to 125
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with RAM 179-BGA MICROSTAR -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320R2812 32-Bit Digital Signal Controller with RAM - TMS320R2812GHHS - Texas Instruments
Dallas, TX, United States
TMS320R2812 32-Bit Digital Signal Controller with RAM
TMS320R2812GHHS
TMS320R2812 32-Bit Digital Signal Controller with RAM TMS320R2812GHHS
32-Bit Digital Signal Controller with RAM 179-BGA MICROSTAR -40 to 125

32-Bit Digital Signal Controller with RAM 179-BGA MICROSTAR -40 to 125

Buy Now Datasheet
Microcontrollers - TMS320R2812GHHS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320R2812GHHS-ND
Microcontrollers TMS320R2812GHHS-ND
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 179-BGA MicroStar (12x12)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 179-BGA MicroStar (12x12)

Buy Now Datasheet
32-bit 150MHz 40KB Embedded Microcontroller MCU - 685-TMS320R2812GHHS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150MHz 40KB Embedded Microcontroller MCU
685-TMS320R2812GHHS
32-bit 150MHz 40KB Embedded Microcontroller MCU 685-TMS320R2812GHHS
32-Bit DSP 150MHz 40KB RAM LFBGA 16ch ADC 56 GPIO Product overview: TMS320R2812GHHS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 40KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320R2812GHHS can be used for catalog matching and distributor lookup.

32-Bit DSP 150MHz 40KB RAM LFBGA 16ch ADC 56 GPIO Product overview: TMS320R2812GHHS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 40KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320R2812GHHS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320R2812GHHS - 797611-TMS320R2812GHHS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320R2812GHHS
797611-TMS320R2812GHHS
Embedded - Embedded - Microcontrollers - TMS320R2812GHHS 797611-TMS320R2812GHHS
Manufacturer: Texas Instruments Win Source Part Number: 797611-TMS320R2812GH HS Series: C2000 C28x Fixed-Point Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 150MHz Package: 179-LFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 56 Program Memory Type: ROMless RAM Size: 20K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.81 V ~ 2 V Family Name: TMS320R2812 Categories: Integrated Circuits (ICs) Manufacturer Package: 179-BGA MicroStar (12x12) Alternative Parts (Cross-Reference): TMS320R2812PGFS ; TMS320R2812PBKS; TMS320R2812PBKQ; TMS320R2812PGFQ; Introduction Date: January 01, 1995 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797611-TMS320R2812GHHS
Series: C2000 C28x Fixed-Point
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 150MHz
Package: 179-LFBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 56
Program Memory Type: ROMless
RAM Size: 20K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.81 V ~ 2 V
Family Name: TMS320R2812
Categories: Integrated Circuits (ICs)
Manufacturer Package: 179-BGA MicroStar (12x12)
Alternative Parts (Cross-Reference): TMS320R2812PGFS ; TMS320R2812PBKS; TMS320R2812PBKQ; TMS320R2812PGFQ;
Introduction Date: January 01, 1995
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC MCU 32BIT ROMLESS 179BGA - 815-TMS320R2812GHHS - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT ROMLESS 179BGA
815-TMS320R2812GHHS
IC MCU 32BIT ROMLESS 179BGA 815-TMS320R2812GHHS
IC MCU 32BIT ROMLESS 179BGA

IC MCU 32BIT ROMLESS 179BGA

Supplier's Site
Microcontrollers - TMS320R2812GHHS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320R2812GHHS
Microcontrollers TMS320R2812GHHS
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 179-BGA MicroStar (12x12)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 179-BGA MicroStar (12x12)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320R2812GHHS TMS320R2812GHHS-ND 685-TMS320R2812GHHS 797611-TMS320R2812GHHS 815-TMS320R2812GHHS TMS320R2812GHHS
Product Name TMS320R2812 32-Bit Digital Signal Controller with RAM Microcontrollers 32-bit 150MHz 40KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320R2812GHHS IC MCU 32BIT ROMLESS 179BGA Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 40 KB 20 KB 40 KB 20 KB 20 KB 20 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers