C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 179-BGA MicroStar (12x12)
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 179-BGA MicroStar (12x12)
IC MCU 32BIT ROMLESS 179BGA
IC MCU 32BIT ROMLESS 179BGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320R2812GHHQ-ND | TMS320R2812GHHQ | TMS320R2812GHHQ | TMS320R2812GHHQ |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | |
| Bits | Other; A/D 16x12b | |||
| RAM | 20 KB | 20 KB | 20 KB | |
| ROM Type | ROMLess | ROMLess; ROMless |