32-Bit Digital Signal Controller with RAM 179-BGA MICROSTAR -40 to 85
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 179-BGA MicroStar (12x12)
32-Bit DSP 150MHz LFBGA 40KB RAM Microcontroller Product overview: TMS320R2812GHHA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 40KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320R2812GHHA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055308-TMS320R2812GH
Packaging: Tray
Core Processor: C28x
Number of I/O: 56
Program Memory Type: ROMless
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 179-BGA MicroStar (12x12)
Speed(Frequency): 150MHz
Supply Voltage - Operating: 1.81 V to 2 V
Part Core Size: 32-Bit
Data RAM Size: 20K x 16
Alternative Parts (Cross-Reference): TMS320R2812ZHHA; TMS320R2812PBKA; TMS320R2812PGFA;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC MCU 32BIT ROMLESS 179BGA
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 179-BGA MicroStar (12x12)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320R2812GHHA | TMS320R2812GHHA-ND | 685-TMS320R2812GHHA | 055308-TMS320R2812GHHA | TMS320R2812GHHA | TMS320R2812GHHA |
| Product Name | TMS320R2812 32-Bit Digital Signal Controller with RAM | Microcontrollers | 32-bit 150MHz 40KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320R2812GHHA | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | |
| Features | PWM | |||||
| Bits | Other; 1 16-Ch 12-Bit | Other; A/D 16x12b | ||||
| RAM | 40 KB | 20 KB | 40 KB | 20 KB | 20 KB | 20 KB |