Texas Instruments TMS320R2811 32-Bit Digital Signal Controller with RAM TMS320R2811PBKA

Description
32-Bit Digital Signal Controller with RAM 128-LQFP -40 to 85
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with RAM 128-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320R2811 32-Bit Digital Signal Controller with RAM - TMS320R2811PBKA - Texas Instruments
Dallas, TX, United States
TMS320R2811 32-Bit Digital Signal Controller with RAM
TMS320R2811PBKA
TMS320R2811 32-Bit Digital Signal Controller with RAM TMS320R2811PBKA
32-Bit Digital Signal Controller with RAM 128-LQFP -40 to 85

32-Bit Digital Signal Controller with RAM 128-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 150MHz 40KB Embedded Microcontroller MCU
685-TMS320R2811PBKA
32-bit 150MHz 40KB Embedded Microcontroller MCU 685-TMS320R2811PBKA
32-bit DSP 150MHz 40KB RAM LQFP MCU Product overview: TMS320R2811PBKA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 40KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320R2811PBKA can be used for catalog matching and distributor lookup.

32-bit DSP 150MHz 40KB RAM LQFP MCU Product overview: TMS320R2811PBKA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 40KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320R2811PBKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320R2811PBKA - 055307-TMS320R2811PBKA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320R2811PBKA
055307-TMS320R2811PBKA
Embedded - Embedded - Microcontrollers - TMS320R2811PBKA 055307-TMS320R2811PBKA
Manufacturer: Texas Instruments Win Source Part Number: 055307-TMS320R2811PB KA Packaging: Tray Core Processor: C28x Number of I/O: 56 Program Memory Type: ROMless Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 128-LQFP (14x14) Speed(Frequency): 150MHz Supply Voltage - Operating: 1.81 V to 2 V Part Core Size: 32-Bit Data RAM Size: 20K x 16 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 055307-TMS320R2811PBKA
Packaging: Tray
Core Processor: C28x
Number of I/O: 56
Program Memory Type: ROMless
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 128-LQFP (14x14)
Speed(Frequency): 150MHz
Supply Voltage - Operating: 1.81 V to 2 V
Part Core Size: 32-Bit
Data RAM Size: 20K x 16
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Signal Processing

Buy Now Datasheet
Microcontrollers - 296-18916-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18916-ND
Microcontrollers 296-18916-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 128-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 128-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320R2811PBKA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320R2811PBKA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320R2811PBKA
IC MCU 32BIT ROMLESS 128LQFP

IC MCU 32BIT ROMLESS 128LQFP

Supplier's Site
Microcontrollers - TMS320R2811PBKA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320R2811PBKA
Microcontrollers TMS320R2811PBKA
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 128-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz ROMless 128-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320R2811PBKA 685-TMS320R2811PBKA 055307-TMS320R2811PBKA 296-18916-ND TMS320R2811PBKA TMS320R2811PBKA
Product Name TMS320R2811 32-Bit Digital Signal Controller with RAM 32-bit 150MHz 40KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320R2811PBKA Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 40 KB 40 KB 20 KB 20 KB 20 KB 20 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details