Texas Instruments DSP Fixed-Point 32bit 150MHz 150MIPS 128-Pin LQFP TMS320R2811PBKA

Description
DSP Fixed-Point 32bit 150MHz 150MIPS 128-Pin LQFP
Description
DSP Fixed-Point 32bit 150MHz 150MIPS 128-Pin LQFP

Suppliers

Company
Product
Description
Supplier Links
DSP Fixed-Point 32bit 150MHz 150MIPS 128-Pin LQFP - 815-TMS320R2811PBKA - Utmel Electronic Limited
Hong Kong, China
DSP Fixed-Point 32bit 150MHz 150MIPS 128-Pin LQFP
815-TMS320R2811PBKA
DSP Fixed-Point 32bit 150MHz 150MIPS 128-Pin LQFP 815-TMS320R2811PBKA
DSP Fixed-Point 32bit 150MHz 150MIPS 128-Pin LQFP

DSP Fixed-Point 32bit 150MHz 150MIPS 128-Pin LQFP

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Digital Signal Processors (DSP)
Product Number 815-TMS320R2811PBKA
Product Name DSP Fixed-Point 32bit 150MHz 150MIPS 128-Pin LQFP
Data Bus 32-Bit
Supply Voltage 1.9V
Package Type QFP; Other; 128-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - C55EQUAL-ND - DigiKey
Specs
Supply Voltage 3.3V; 1.26V
Package Type LFQP; Other; 176-LQFP
Pin Count 176
View Details
4 suppliers
Embedded - DSP (Digital Signal Processors) - ADBF531WBSTZ406 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type SPI; UART; SPI, SSP, UART
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK128MC105-E/M7-ND - DigiKey
Specs
Package Type Other; 48-VFQFN Exposed Pad
Pin Count 48
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - KD82750DB-45 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; Other; QFP132
View Details