Texas Instruments Standard Linear and Logic Ic, Sm Dsp W/ Flash, Fixed Point 16Bit; Product Range Texas Instruments TMS320LF2407APGES

Description
IC, SM DSP W/ FLASH, FIXED POINT 16BIT; Product Range:TMS320LF Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:41I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:3.3V; DSC Case Style:LQFP; No. of RoHS Compliant: Yes
Description
IC, SM DSP W/ FLASH, FIXED POINT 16BIT; Product Range:TMS320LF Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:41I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:3.3V; DSC Case Style:LQFP; No. of RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Sm Dsp W/ Flash, Fixed Point 16Bit; Product Range Texas Instruments - 42AH2118 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm Dsp W/ Flash, Fixed Point 16Bit; Product Range Texas Instruments
42AH2118
Ic, Sm Dsp W/ Flash, Fixed Point 16Bit; Product Range Texas Instruments 42AH2118
IC, SM DSP W/ FLASH, FIXED POINT 16BIT; Product Range:TMS320LF Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:41I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:3.3V; DSC Case Style:LQFP; No. of RoHS Compliant: Yes

IC, SM DSP W/ FLASH, FIXED POINT 16BIT; Product Range:TMS320LF Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:41I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:3.3V; DSC Case Style:LQFP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 42AH2118
Product Name Ic, Sm Dsp W/ Flash, Fixed Point 16Bit; Product Range Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details