Texas Instruments TMS320LF2407A 16-bit fixed point DSP with Flash TMS320LF2407APGEA

Description
16-bit fixed point DSP with Flash 144-LQFP -40 to 85
Request a Quote Datasheet
Description
16-bit fixed point DSP with Flash 144-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320LF2407A 16-bit fixed point DSP with Flash - TMS320LF2407APGEA - Texas Instruments
Dallas, TX, United States
TMS320LF2407A 16-bit fixed point DSP with Flash
TMS320LF2407APGEA
TMS320LF2407A 16-bit fixed point DSP with Flash TMS320LF2407APGEA
16-bit fixed point DSP with Flash 144-LQFP -40 to 85

16-bit fixed point DSP with Flash 144-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320LF2407APGEA - 085815-TMS320LF2407APGEA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320LF2407APGEA
085815-TMS320LF2407APGEA
Embedded - Embedded - Microcontrollers - TMS320LF2407APGEA 085815-TMS320LF2407APGEA
Manufacturer: Texas Instruments Win Source Part Number: 085815-TMS320LF2407A PGEA Packaging: Tray Core Processor: C2xx DSP Number of I/O: 41 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 16x10b Family Name: TMS320LF2407A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 40MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 5K x 8 Alternative Parts (Cross-Reference): TMS320F28232PGFA; TMS320LF2407APGES; Introduction Date: April 25, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 085815-TMS320LF2407APGEA
Packaging: Tray
Core Processor: C2xx DSP
Number of I/O: 41
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Family Name: TMS320LF2407A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 5K x 8
Alternative Parts (Cross-Reference): TMS320F28232PGFA; TMS320LF2407APGES;
Introduction Date: April 25, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 40MHz 64KB Embedded Microcontroller MCU
685-TMS320LF2407APGEA
16-bit 40MHz 64KB Embedded Microcontroller MCU 685-TMS320LF2407APGEA
16-Bit DSP 40MHz 64KB FLASH LQFP 41 I/O Product overview: TMS320LF2407APGEA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2407APGE A can be used for catalog matching and distributor lookup.

16-Bit DSP 40MHz 64KB FLASH LQFP 41 I/O Product overview: TMS320LF2407APGEA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2407APGEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Signal Processors - 7093901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
7093901
Digital Signal Processors 7093901
DSP Fix PT 16-Bit 40MHz 40MIPS

DSP Fix PT 16-Bit 40MHz 40MIPS

Supplier's Site
Digital Signal Processors - 7093901P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
7093901P
Digital Signal Processors 7093901P
DSP Fix PT 16-Bit 40MHz 40MIPS

DSP Fix PT 16-Bit 40MHz 40MIPS

Supplier's Site
Microcontrollers - 296-12548-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-12548-ND
Microcontrollers 296-12548-ND
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - TMS320LF2407APGEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320LF2407APGEA
Microcontrollers TMS320LF2407APGEA
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)

Buy Now
Microcontrollers - TMS320LF2407APGEA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320LF2407APGEA
Microcontrollers TMS320LF2407APGEA
IC MCU 16BIT 64KB FLASH 144LQFP

IC MCU 16BIT 64KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320LF2407APGEA 085815-TMS320LF2407APGEA 685-TMS320LF2407APGEA 7093901 7093901P 296-12548-ND TMS320LF2407APGEA TMS320LF2407APGEA
Product Name TMS320LF2407A 16-bit fixed point DSP with Flash Embedded - Embedded - Microcontrollers - TMS320LF2407APGEA 16-bit 40MHz 64KB Embedded Microcontroller MCU Digital Signal Processors Digital Signal Processors Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit; 16-Bit 16 Bit
ROM Type Flash Flash; FLASH EEPROM; Flash EEPROM; Flash Flash Flash; FLASH
Life Cycle Stage Active Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 64 KB 5 KB 5 KB 5 KB 5 KB 5 KB 5 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details