16BIT DSP, FLASH, SMD, 320LF2407; Product Range:TMS320LF Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:41I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:3.3V; DSC Case Style:LQFP; No. of RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 28AH5652 |
| Product Name | 16Bit Dsp, Flash, Smd, 320Lf2407; Product Range Texas Instruments |
| Features | RoHS |