Texas Instruments Standard Linear and Logic Single Chip Microcomputer/Microcontroller >> Digital Signal Processors / Controllers (DSPs/DSCs) TMS320LF2407APGEA

Description
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 40MHz Device Million Instructions per Second = 40MIPS Data Bus Width = 16bit RAM Size = 5 kB Instruction Set Architecture = Harvard Program Memory Size = 64 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP
Request a Quote Datasheet
Description
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 40MHz Device Million Instructions per Second = 40MIPS Data Bus Width = 16bit RAM Size = 5 kB Instruction Set Architecture = Harvard Program Memory Size = 64 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7093901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 40MHz Device Million Instructions per Second = 40MIPS Data Bus Width = 16bit RAM Size = 5 kB Instruction Set Architecture = Harvard Program Memory Size = 64 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 40MHz
Device Million Instructions per Second = 40MIPS
Data Bus Width = 16bit
RAM Size = 5 kB
Instruction Set Architecture = Harvard
Program Memory Size = 64 kB
Program Memory Type = Flash EEPROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP

Supplier's Site
 - 7093901P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 40MHz Device Million Instructions per Second = 40MIPS Data Bus Width = 16bit RAM Size = 5 kB Instruction Set Architecture = Harvard Program Memory Size = 64 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP Delivery on production packaging - Punnet. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 40MHz
Device Million Instructions per Second = 40MIPS
Data Bus Width = 16bit
RAM Size = 5 kB
Instruction Set Architecture = Harvard
Program Memory Size = 64 kB
Program Memory Type = Flash EEPROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Digital Signal Processors / Controllers (DSPs/DSCs) - TMS320LF2407APGEA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Digital Signal Processors / Controllers (DSPs/DSCs)
TMS320LF2407APGEA
Single Chip Microcomputer/Microcontroller >> Digital Signal Processors / Controllers (DSPs/DSCs) TMS320LF2407APGEA
64KB 41 LQFP-144(20x20) Digital Signal Processors / Controllers (DSPs/DSCs) ROHS

64KB 41 LQFP-144(20x20) Digital Signal Processors / Controllers (DSPs/DSCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. LCSC Electronics Technology (HK) Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 7093901 TMS320LF2407APGEA
Product Name Single Chip Microcomputer/Microcontroller >> Digital Signal Processors / Controllers (DSPs/DSCs)
Data Bus 16-Bit
Package Type LFQP QFP
Clock Speed 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6203 Fixed-Point Digital Signal Processor - SMJ320C6203GLPM20 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2185NKCA-320 - Lingto Electronic Limited
Specs
Clock Speed 80 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details