Texas Instruments TMS320LF2406A 16-bit fixed point DSP with Flash TMS320LF2406APZA

Description
16-bit fixed point DSP with Flash 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-bit fixed point DSP with Flash 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320LF2406A 16-bit fixed point DSP with Flash - TMS320LF2406APZA - Texas Instruments
Dallas, TX, United States
TMS320LF2406A 16-bit fixed point DSP with Flash
TMS320LF2406APZA
TMS320LF2406A 16-bit fixed point DSP with Flash TMS320LF2406APZA
16-bit fixed point DSP with Flash 100-LQFP -40 to 85

16-bit fixed point DSP with Flash 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 40MHz 32KB Embedded Microcontroller MCU
685-TMS320LF2406APZA
16-bit 40MHz 32KB Embedded Microcontroller MCU 685-TMS320LF2406APZA
DSP 16-Bit 40MHz 32KB FLASH LQFP 41 I/O Product overview: TMS320LF2406APZA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2406APZA can be used for catalog matching and distributor lookup.

DSP 16-Bit 40MHz 32KB FLASH LQFP 41 I/O Product overview: TMS320LF2406APZA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2406APZA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Signal Processors - 1624884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
1624884
Digital Signal Processors 1624884
DSP,16 bit,64Kb flash,5Kb RAM,LFQP100

DSP,16 bit,64Kb flash,5Kb RAM,LFQP100

Supplier's Site
Digital Signal Processors - 6195643P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
6195643P
Digital Signal Processors 6195643P
DSP,16 bit,64Kb flash,5Kb RAM,LFQP100

DSP,16 bit,64Kb flash,5Kb RAM,LFQP100

Supplier's Site
Digital Signal Processors - 6195643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
6195643
Digital Signal Processors 6195643
DSP,16 bit,64Kb flash,5Kb RAM,LFQP100

DSP,16 bit,64Kb flash,5Kb RAM,LFQP100

Supplier's Site
Microcontrollers - 296-12546-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-12546-ND
Microcontrollers 296-12546-ND
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320LF2406APZA - 033298-TMS320LF2406APZA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320LF2406APZA
033298-TMS320LF2406APZA
Embedded - Embedded - Microcontrollers - TMS320LF2406APZA 033298-TMS320LF2406APZA
Manufacturer: Texas Instruments Win Source Part Number: 033298-TMS320LF2406A PZA Packaging: Tray Core Processor: C2xx DSP Number of I/O: 41 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 16x10b Family Name: TMS320LF2406A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 40MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 5K x 8 Alternative Parts (Cross-Reference): TMS320LF2406APZAG4; TMS320LF2406APZAR; TMS320F28031PNT; TMS320LF2406APZS; Introduction Date: August 01, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033298-TMS320LF2406APZA
Packaging: Tray
Core Processor: C2xx DSP
Number of I/O: 41
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Family Name: TMS320LF2406A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 5K x 8
Alternative Parts (Cross-Reference): TMS320LF2406APZAG4; TMS320LF2406APZAR; TMS320F28031PNT; TMS320LF2406APZS;
Introduction Date: August 01, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - TMS320LF2406APZA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320LF2406APZA
Microcontrollers TMS320LF2406APZA
IC MCU 16BIT 64KB FLASH 100LQFP

IC MCU 16BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320LF2406APZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320LF2406APZA
Microcontrollers TMS320LF2406APZA
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320LF2406APZA 685-TMS320LF2406APZA 1624884 6195643P 296-12546-ND 033298-TMS320LF2406APZA TMS320LF2406APZA TMS320LF2406APZA
Product Name TMS320LF2406A 16-bit fixed point DSP with Flash 16-bit 40MHz 32KB Embedded Microcontroller MCU Digital Signal Processors Digital Signal Processors Microcontrollers Embedded - Embedded - Microcontrollers - TMS320LF2406APZA Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
ROM Type Flash EEPROM; Flash Flash Flash; FLASH Flash; FLASH
RAM 5 KB 5 KB 5 KB 5 KB 64 KB 5 KB 5 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Serial Interface SPI, UART, USART, SCI, CAN CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Application Specific Microcontrollers - CP3UB37VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers