Texas Instruments TMS320LF2403A 16-Bit Fixed-Point DSP with Flash TMS320LF2403APAGA

Description
16-Bit Fixed-Point DSP with Flash 64-TQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Fixed-Point DSP with Flash 64-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320LF2403A 16-Bit Fixed-Point DSP with Flash - TMS320LF2403APAGA - Texas Instruments
Dallas, TX, United States
TMS320LF2403A 16-Bit Fixed-Point DSP with Flash
TMS320LF2403APAGA
TMS320LF2403A 16-Bit Fixed-Point DSP with Flash TMS320LF2403APAGA
16-Bit Fixed-Point DSP with Flash 64-TQFP -40 to 85

16-Bit Fixed-Point DSP with Flash 64-TQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320LF2403APAGA - 055305-TMS320LF2403APAGA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320LF2403APAGA
055305-TMS320LF2403APAGA
Embedded - Embedded - Microcontrollers - TMS320LF2403APAGA 055305-TMS320LF2403APAGA
Manufacturer: Texas Instruments Win Source Part Number: 055305-TMS320LF2403A PAGA Packaging: Tray Core Processor: C2xx DSP Number of I/O: 21 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055305-TMS320LF2403APAGA
Packaging: Tray
Core Processor: C2xx DSP
Number of I/O: 21
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-12674-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-12674-ND
Microcontrollers 296-12674-ND
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 40MHz 16KB Embedded Microcontroller MCU
685-TMS320LF2403APAGA
16-bit 40MHz 16KB Embedded Microcontroller MCU 685-TMS320LF2403APAGA
DSP 16-Bit 40MHz 16KB FLASH TQFP Product overview: TMS320LF2403APAGA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2403APAG A can be used for catalog matching and distributor lookup.

DSP 16-Bit 40MHz 16KB FLASH TQFP Product overview: TMS320LF2403APAGA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2403APAGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320LF2403APAGA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320LF2403APAGA
Microcontrollers TMS320LF2403APAGA
IC MCU 16BIT 32KB FLASH 64TQFP

IC MCU 16BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - TMS320LF2403APAGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320LF2403APAGA
Microcontrollers TMS320LF2403APAGA
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320LF2403APAGA 055305-TMS320LF2403APAGA 296-12674-ND 685-TMS320LF2403APAGA TMS320LF2403APAGA TMS320LF2403APAGA
Product Name TMS320LF2403A 16-Bit Fixed-Point DSP with Flash Embedded - Embedded - Microcontrollers - TMS320LF2403APAGA Microcontrollers 16-bit 40MHz 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Life Cycle Stage Active Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
Microcontrollers - 5962-9865401Q2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers