Texas Instruments TMS320LF2402A 16-Bit Fixed-Point DSP with Flash TMS320LF2402APGS

Description
16-Bit Fixed-Point DSP with Flash 64-QFP -40 to 125
Request a Quote Datasheet
Description
16-Bit Fixed-Point DSP with Flash 64-QFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320LF2402A 16-Bit Fixed-Point DSP with Flash
TMS320LF2402APGS
TMS320LF2402A 16-Bit Fixed-Point DSP with Flash TMS320LF2402APGS
16-Bit Fixed-Point DSP with Flash 64-QFP -40 to 125

16-Bit Fixed-Point DSP with Flash 64-QFP -40 to 125

Buy Now Datasheet
16-bit 40MHz Embedded Microcontroller MCU - 685-TMS320LF2402APGS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 40MHz Embedded Microcontroller MCU
685-TMS320LF2402APGS
16-bit 40MHz Embedded Microcontroller MCU 685-TMS320LF2402APGS
16-Bit DSP 40MHz FLASH PQFP 21 I/O Product overview: TMS320LF2402APGS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2402APGS can be used for catalog matching and distributor lookup.

16-Bit DSP 40MHz FLASH PQFP 21 I/O Product overview: TMS320LF2402APGS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2402APGS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320LF2402APGS - 213194-TMS320LF2402APGS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320LF2402APGS
213194-TMS320LF2402APGS
Embedded - Embedded - Microcontrollers - TMS320LF2402APGS 213194-TMS320LF2402APGS
Manufacturer: Texas Instruments Win Source Part Number: 213194-TMS320LF2402A PGS Packaging: Tray Core Processor: C2xx DSP Number of I/O: 21 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 64-QFP (14x20) Speed(Frequency): 40MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): TMS320LF2402APGAR; TMS320LF2402APGA; TMS320F28020PTT; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213194-TMS320LF2402APGS
Packaging: Tray
Core Processor: C2xx DSP
Number of I/O: 21
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 64-QFP (14x20)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): TMS320LF2402APGAR; TMS320LF2402APGA; TMS320F28020PTT;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-12545-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-12545-ND
Microcontrollers 296-12545-ND
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 16KB (8K x 16) FLASH 64-QFP (14x20)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 16KB (8K x 16) FLASH 64-QFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320LF2402APGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320LF2402APGS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320LF2402APGS
IC MCU 16BIT 16KB FLASH 64QFP

IC MCU 16BIT 16KB FLASH 64QFP

Supplier's Site
Microcontrollers - TMS320LF2402APGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320LF2402APGS
Microcontrollers TMS320LF2402APGS
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 16KB (8K x 16) FLASH 64-QFP (14x20)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 16KB (8K x 16) FLASH 64-QFP (14x20)

Buy Now
Microcontrollers - TMS320LF2402APGS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320LF2402APGS
Microcontrollers TMS320LF2402APGS
IC MCU 16BIT 16KB FLASH 64QFP

IC MCU 16BIT 16KB FLASH 64QFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320LF2402APGS 685-TMS320LF2402APGS 213194-TMS320LF2402APGS 296-12545-ND TMS320LF2402APGS TMS320LF2402APGS TMS320LF2402APGS
Product Name TMS320LF2402A 16-Bit Fixed-Point DSP with Flash 16-bit 40MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320LF2402APGS Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
RAM 2 KB 16 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts
Serial Interface SCI SCI
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - AFE4110B000YS - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers