Texas Instruments TMS320LF2402A 16-Bit Fixed-Point DSP with Flash TMS320LF2402APGAR

Description
16-Bit Fixed-Point DSP with Flash 64-QFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Fixed-Point DSP with Flash 64-QFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320LF2402A 16-Bit Fixed-Point DSP with Flash
TMS320LF2402APGAR
TMS320LF2402A 16-Bit Fixed-Point DSP with Flash TMS320LF2402APGAR
16-Bit Fixed-Point DSP with Flash 64-QFP -40 to 85

16-Bit Fixed-Point DSP with Flash 64-QFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320LF2402APGAR - 1271322-TMS320LF2402APGAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320LF2402APGAR
1271322-TMS320LF2402APGAR
Embedded - Embedded - Microcontrollers - TMS320LF2402APGAR 1271322-TMS320LF2402APGAR
Manufacturer: Texas Instruments Win Source Part Number: 1271322-TMS320LF2402 APGAR Series: C2000 C24x 16-Bit Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: C2xx DSP Speed: 40MHz Package: 64-BQFP Core Size: 16-Bit Connectivity: SCI Peripherals: POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: TMS320LF2402A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 64-QFP (14x20) Alternative Parts (Cross-Reference): TMS320LF2402APGA; TMS320F28020PTT; TMS320LF2402APGS; Introduction Date: September 10, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271322-TMS320LF2402APGAR
Series: C2000 C24x 16-Bit
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: C2xx DSP
Speed: 40MHz
Package: 64-BQFP
Core Size: 16-Bit
Connectivity: SCI
Peripherals: POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: TMS320LF2402A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 64-QFP (14x20)
Alternative Parts (Cross-Reference): TMS320LF2402APGA; TMS320F28020PTT; TMS320LF2402APGS;
Introduction Date: September 10, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TMS320LF2402APGAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320LF2402APGAR-ND
Microcontrollers TMS320LF2402APGAR-ND
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 16KB (8K x 16) FLASH 64-QFP (14x20)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 16KB (8K x 16) FLASH 64-QFP (14x20)

Buy Now Datasheet
16-bit 40MHz 16KB 3V Embedded Microcontroller MCU - 685-TMS320LF2402APGAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 40MHz 16KB 3V Embedded Microcontroller MCU
685-TMS320LF2402APGAR
16-bit 40MHz 16KB 3V Embedded Microcontroller MCU 685-TMS320LF2402APGAR
16-Bit DSP 40MHz 16KB Flash SCI QFP 3V-5.25V Product overview: TMS320LF2402APGAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 16KB, 3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 16KB, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2402APGA R can be used for catalog matching and distributor lookup.

16-Bit DSP 40MHz 16KB Flash SCI QFP 3V-5.25V Product overview: TMS320LF2402APGAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 16KB, 3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 16KB, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2402APGAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320LF2402APGAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320LF2402APGAR
Microcontrollers TMS320LF2402APGAR
IC MCU 16BIT 16KB FLASH 64QFP

IC MCU 16BIT 16KB FLASH 64QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320LF2402APGAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320LF2402APGAR
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320LF2402APGAR
IC MCU 16BIT 16KB FLASH 64QFP

IC MCU 16BIT 16KB FLASH 64QFP

Supplier's Site
Embedded - Microcontrollers - TMS320LF2402APGAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320LF2402APGAR
Embedded - Microcontrollers TMS320LF2402APGAR
IC MCU 16BIT 16KB FLASH 64QFP

IC MCU 16BIT 16KB FLASH 64QFP

Supplier's Site Datasheet
Microcontrollers - TMS320LF2402APGAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320LF2402APGAR
Microcontrollers TMS320LF2402APGAR
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 16KB (8K x 16) FLASH 64-QFP (14x20)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 16KB (8K x 16) FLASH 64-QFP (14x20)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320LF2402APGAR 1271322-TMS320LF2402APGAR TMS320LF2402APGAR-ND 685-TMS320LF2402APGAR TMS320LF2402APGAR TMS320LF2402APGAR TMS320LF2402APGAR TMS320LF2402APGAR
Product Name TMS320LF2402A 16-Bit Fixed-Point DSP with Flash Embedded - Embedded - Microcontrollers - TMS320LF2402APGAR Microcontrollers 16-bit 40MHz 16KB 3V Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.3 volts 3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 5962-9865401QCA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details