Texas Instruments TMS320LF2402A 16-Bit Fixed-Point DSP with Flash TMS320LF2402APGA

Description
16-Bit Fixed-Point DSP with Flash 64-QFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Fixed-Point DSP with Flash 64-QFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320LF2402A 16-Bit Fixed-Point DSP with Flash
TMS320LF2402APGA
TMS320LF2402A 16-Bit Fixed-Point DSP with Flash TMS320LF2402APGA
16-Bit Fixed-Point DSP with Flash 64-QFP -40 to 85

16-Bit Fixed-Point DSP with Flash 64-QFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-12544-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-12544-ND
Microcontrollers 296-12544-ND
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 16KB (8K x 16) FLASH 64-QFP (14x20)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 16KB (8K x 16) FLASH 64-QFP (14x20)

Buy Now Datasheet
16-bit 40MHz 16KB 2KB Embedded Microcontroller MCU - 685-TMS320LF2402APGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 40MHz 16KB 2KB Embedded Microcontroller MCU
685-TMS320LF2402APGA
16-bit 40MHz 16KB 2KB Embedded Microcontroller MCU 685-TMS320LF2402APGA
16-Bit DSP, 40MHz, 16KB Flash, 2KB RAM, PQFP Product overview: TMS320LF2402APGA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2402APGA can be used for catalog matching and distributor lookup.

16-Bit DSP, 40MHz, 16KB Flash, 2KB RAM, PQFP Product overview: TMS320LF2402APGA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2402APGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320LF2402APGA - 1110649-TMS320LF2402APGA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320LF2402APGA
1110649-TMS320LF2402APGA
Embedded - Embedded - Microcontrollers - TMS320LF2402APGA 1110649-TMS320LF2402APGA
Manufacturer: Texas Instruments Win Source Part Number: 1110649-TMS320LF2402 APGA Packaging: Tray Core Processor: C2xx DSP Number of I/O: 21 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFP (14x20) Speed(Frequency): 40MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): TMS320LF2402APGAR; TMS320F28020PTT; TMS320LF2402APGS; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1110649-TMS320LF2402APGA
Packaging: Tray
Core Processor: C2xx DSP
Number of I/O: 21
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFP (14x20)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): TMS320LF2402APGAR; TMS320F28020PTT; TMS320LF2402APGS;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TMS320LF2402APGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320LF2402APGA
Microcontrollers TMS320LF2402APGA
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 16KB (8K x 16) FLASH 64-QFP (14x20)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 16KB (8K x 16) FLASH 64-QFP (14x20)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320LF2402APGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320LF2402APGA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320LF2402APGA
IC MCU 16BIT 16KB FLASH 64QFP

IC MCU 16BIT 16KB FLASH 64QFP

Supplier's Site
Microcontrollers - TMS320LF2402APGA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320LF2402APGA
Microcontrollers TMS320LF2402APGA
IC MCU 16BIT 16KB FLASH 64QFP

IC MCU 16BIT 16KB FLASH 64QFP

Supplier's Site Datasheet
Embedded - Microcontrollers - TMS320LF2402APGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320LF2402APGA
Embedded - Microcontrollers TMS320LF2402APGA
IC MCU 16BIT 16KB FLASH 64QFP

IC MCU 16BIT 16KB FLASH 64QFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320LF2402APGA 296-12544-ND 685-TMS320LF2402APGA 1110649-TMS320LF2402APGA TMS320LF2402APGA TMS320LF2402APGA TMS320LF2402APGA TMS320LF2402APGA
Product Name TMS320LF2402A 16-Bit Fixed-Point DSP with Flash Microcontrollers 16-bit 40MHz 16KB 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320LF2402APGA Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 2 KB 2 KB 16 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
Microcontrollers - COPC922-DNG/WM/EPDB1785 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers