16-Bit Fixed-Point DSP with Flash 32-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055303-TMS320LF2401A
Packaging: Tray
Core Processor: C2xx DSP
Number of I/O: 13
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
Data Converters: A/D 5x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
16-Bit Fixed-Point DSP with Flash 32-LQFP -40 to 85 Product overview: TMS320LF2401AVFAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320LF2401AVFA
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 16KB (8K x 16) FLASH 32-LQFP (7x7)
IC MCU 16BIT 16KB FLASH 32LQFP
IC MCU 16BIT 16KB FLASH 32LQFP
IC MCU 16BIT 16KB FLASH 32LQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320LF2401AVFAR | 055303-TMS320LF2401AVFAR | 685-TMS320LF2401AVFAR | TMS320LF2401AVFAR-ND | TMS320LF2401AVFAR | TMS320LF2401AVFAR | TMS320LF2401AVFAR | TMS320LF2401AVFAR |
| Product Name | TMS320LF2401A 16-Bit Fixed-Point DSP with Flash | Embedded - Embedded - Microcontrollers - TMS320LF2401AVFAR | 16-bit Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Features | PWM | |||||||
| Bits | Other; 5-Ch 10-Bit | Other; A/D 5x10b | ||||||
| RAM | 2 KB | 16 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB |