Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320LC549GGU-66

Description
IC FIXED POINT DSP 144-BGA
Request a Quote Datasheet
Description
IC FIXED POINT DSP 144-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320LC549GGU-66-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320LC549GGU-66-ND
DSP (Digital Signal Processors) TMS320LC549GGU-66-ND
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now Datasheet
 - TMS320LC549GGU-66 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320LC549GGU-66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320LC549GGU-66
DSP (Digital Signal Processors) TMS320LC549GGU-66
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320LC549GGU-66-ND TMS320LC549GGU-66 TMS320LC549GGU-66
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V
Package Type BGA; Other; 144-LFBGA BGA; Other; BGA144 BGA; Other; 144-LFBGA
Pin Count 144
Clock Speed 66 MHz 66 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKBA3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
 - ADSP-2105BP-55-G - Rochester Electronics
Specs
Data Bus 16-Bit
Package Type PLCC; Other; PLCC68
View Details
4 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
 - KD82750DB-45 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; Other; QFP132
View Details