Texas Instruments TMS320LC548 Digital Signal Processor TMS320LC548PGE-66

Description
Digital Signal Processor 144-LQFP
Request a Quote Datasheet
Description
Digital Signal Processor 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320LC548 Digital Signal Processor - TMS320LC548PGE-66 - Texas Instruments
Dallas, TX, United States
TMS320LC548 Digital Signal Processor
TMS320LC548PGE-66
TMS320LC548 Digital Signal Processor TMS320LC548PGE-66
Digital Signal Processor 144-LQFP

Digital Signal Processor 144-LQFP

Buy Now Datasheet
 - TMS320LC548PGE-66 - Rochester Electronics
Newburyport, MA, United States
TMS320LC548 - Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PQFP144

TMS320LC548 - Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PQFP144

Supplier's Site Datasheet
Digital Signal Processor 144-LQFP Product overview: TMS320LC548PGE-66 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LC548PGE-6 6 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-LQFP Product overview: TMS320LC548PGE-66 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LC548PGE-66 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320LC548PGE-66-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320LC548PGE-66-ND
DSP (Digital Signal Processors) TMS320LC548PGE-66-ND
IC DSP 144-LQFP

IC DSP 144-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC548PGE-66
033296-TMS320LC548PGE-66
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC548PGE-66 033296-TMS320LC548PGE-66
Manufacturer: Texas Instruments Win Source Part Number: 033296-TMS320LC548PG E-66 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 66MHz Non-Volatile Memory: ROM (4 kB) On-Chip RAM: 64kB Voltage - Core: 3.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 144-LQFP (20x20) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033296-TMS320LC548PGE-66
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 66MHz
Non-Volatile Memory: ROM (4 kB)
On-Chip RAM: 64kB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 144-LQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DSP 144-LQFP 815-TMS320LC548PGE-66
IC DSP 144-LQFP

IC DSP 144-LQFP

Supplier's Site
DSP (Digital Signal Processors) - TMS320LC548PGE-66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320LC548PGE-66
DSP (Digital Signal Processors) TMS320LC548PGE-66
IC DSP 144-LQFP

IC DSP 144-LQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320LC548PGE-66 TMS320LC548PGE-66 698-TMS320LC548PGE-66 TMS320LC548PGE-66-ND 033296-TMS320LC548PGE-66 815-TMS320LC548PGE-66 TMS320LC548PGE-66
Product Name TMS320LC548 Digital Signal Processor Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC548PGE-66 IC DSP 144-LQFP DSP (Digital Signal Processors)
Data Bus 16-Bit 16-Bit
Package Type QFP; Other; LQFP144 Other; LQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP (20x20) QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Supply Voltage 3.3V 3.3V 3.30V -3.3V; 3V; 3.3V
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-66AK2HHP0BXAAW2 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
4 suppliers
Dsp - 698-DM3730CUS100NEP - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; FCBGA
Clock Speed 1000 MHz
Operating Temperature -40 C (-40 F)
View Details
2 suppliers