The TMS320LC548 is a fixed-point digital signal processor based on an advanced modified Harvard architecture with one program memory bus and three data memory buses. It is packaged in a 144-pin ball grid array (BGA) and supports single-cycle instruction execution times of 12.5 ns (80 MIPS) at a 3.3-V power supply. Features include a 40-bit arithmetic logic unit, a 17 × 17-bit parallel multiplier with a 40-bit dedicated adder, on-chip ROM and RAM, a phase-locked loop clock generator, a time-division multiplexed serial port, a buffered serial port, an 8-bit host port interface, a 16-bit timer, and IEEE Std 1149.1 (JTAG) boundary scan logic. It supports idle power-down modes and extended addressing for up to 8 M × 16-bit program space and 192 K × 16-bit total memory space.
Digital Signal Processor 144-BGA MICROSTAR
Manufacturer: Texas Instruments
Win Source Part Number: 797607-TMS320LC548GG
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 144-LFBGA
Mounting: SMD
Interface: BSP, HPI, TDM
Clock Rate: 80MHz
Non-Volatile Memory: ROM (4 kB)
On-Chip RAM: 64kB
Voltage - Core: 3.30V
Family Name: TMS320LC548
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-BGA MICROSTAR (12x12)
Alternative Parts (Cross-Reference): TMS320LC548PGE-80;
Introduction Date: February 01, 1996
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC DSP 144-BGA
Digital Signal Processor 144-BGA MICROSTAR Product overview: TMS320LC548GGU-80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LC548GGU-8
IC DSP 144-BGA
IC DSP 144-BGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320LC548GGU-80 | 797607-TMS320LC548GGU-80 | TMS320LC548GGU-80-ND | 698-TMS320LC548GGU-80 | TMS320LC548GGU-80 | TMS320LC548GGU-80 |
| Product Name | TMS320LC548 Digital Signal Processor | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC548GGU-80 | DSP (Digital Signal Processors) | BGA Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 16-Bit | |||||
| Supply Voltage | 3.30V | 3.3V | 3.3V | |||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) |